- Series
- Mfr
- Package
- Product Status
- Cable Types
- Length
- Pitch
- Number of Conductors
- Termination Style
- Cable Length
- Length - Exposed Ends
- Base Product Number
Attribute column
Manufacturer
Molex Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Insulation Materials | Maximum Voltage Rating | Mounting | Operating Temp Range | RoHS | Termination Method | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Color | Gender | Pitch | Current Rating | Number of Contacts | Wire Gauge | Number of Ports | Cable Length | Jacket Color | Connector Type A | Connector Type B | Current Rating (Max) | Wire Gauge - AWG | Product Length | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106000A01F2501 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 6POS Circular | - | - | F | - | - | - | - | - | 7.62 m | - | - | - | - | - | - | - | - | ||
![]() 104002A03F500 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 300 Vac | - | - | - | - | - | - | 300 Vac | 18 | -20 to 105 °C | 4POS Circular | - | - | M | - | - | - | - | - | 15.24 m | - | - | - | - | - | - | - | - | ||
![]() 704001D02F120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 Vac | 22 | -20 to 105 °C | 4POS Right Angle Circular | - | - | F | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | ||
![]() 443030A10M006 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11A06002M300 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1R3006A20F0301 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 3POS Circular | - | - | F | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | ||
![]() 884030A09M300 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | 4POS Circular to 4POS Circular | - | - | F-M | - | - | - | - | - | 30 m | - | - | - | - | - | - | - | - | ||
![]() 331020A01F250 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 10POS Circular to 10POS Circular | - | - | F-M | - | - | - | - | - | 7.62 m | - | - | - | - | - | - | - | - | ||
![]() 445030A10M020 Molex | In Stock | - | - | - | - | - | - | - | B Coded | M8 | 5 Position | M8 | 5 Position | - | - | - | - | - | - | - | - | - | 60 VAC, 75 VDC | - | - | - | - | - | Female / Male | - | 3 A | - | - | - | 2 m | Yellow | - | - | - | 24 AWG | - | - | - | ||
![]() 104001A01F150 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | PVC | - | - | - | Non-Compliant | - | 600 V | - | 600 Vac | 16 | -20 to 105 °C | 4POS Right Angle Circular | - | Yellow | F | - | 10 A | - | - | - | 4.572 m | - | Circular, Receptacle | - | - | - | - | 4.572 m | No SVHC | ||
![]() 106000A01F3001 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 6POS Circular | - | - | F | - | - | - | - | - | 9.144 m | - | - | - | - | - | - | - | - | ||
![]() 803000D01M150 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | Non-Compliant | - | - | - | 250 Vac | 22 | -20 to 105 °C | 3POS Circular | - | - | F | - | - | - | - | - | 15 m | - | - | - | - | - | - | - | - | ||
![]() 115023A01F060 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 5POS Right Angle Circular to 5POS Right Angle Circular | - | - | F-M | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | ||
![]() 208002A01F1201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | 8POS Circular | - | - | M | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | ||
![]() 8R4006A18A1201 Molex | In Stock | - | - | Gold | 9 | Polyester | Straight | PVC | - | - | - | - | - | Phosphor Bronze | - | - | Through Hole | - | - | Solder | - | - | 250 Vac | 22 | -55 to 105 °C | 4POS Circular | D-Subminiature | - | Receptacle | 2.7400 mm | - | 9 POS | - | 1 | 0.304 m | - | - | - | - | - | 30.9 mm | - | - | ||
![]() 8040N1D01M040 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1R2006A20A1202 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | -20C to 105C | - | Crimp | - | 600V | 600 Vac | 16 | -20 to 105 °C | 2POS Circular | - | - | F | - | - | - | 16(AWG) | - | 0.304 m | - | CIRCULAR | Not Included | 8/Contact(A) | - | - | - | - | ||
![]() 706000D02F0601 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | 6POS Circular | - | - | F | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | ||
![]() 703001A03F500 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | Non-Compliant | - | - | - | 250 Vac | 18 | -20 to 105 °C | 3POS Right Angle Circular | - | - | F | - | - | - | - | - | 15.24 m | - | - | - | - | - | - | - | - | ||
![]() DN5000-0010 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |