- Length
- Height
- RoHS Status
- Width
- Wire Gauge (Max)
- Wire Gauge (Min)
- Current Rating
- Pitch
- Series
- Voltage Rated
- Termination
- Mfr
Attribute column
Manufacturer
Molex Connector Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Insulation Materials | Voltage Rated | Packaging | Published | Termination | Connector Type | Number of Positions | Gender | Pitch | Current Rating | Contact Gender | Voltage | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Insulation | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76650-0087 Molex | 2 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 600V | - | 2009 | Through Hole | Plug, Receptacle | - | - | 4.2mm | 6A | Male | 600V | - | 18 AWG | 24 AWG | - | 31.75mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0216 Molex | In Stock | - | Datasheet | - | - | - | - | - | 22.679619g | - | 250V | - | - | Through Hole | Receptacle | 4 | Receptacle | 3.96mm | 4A | Male | 250V | 4 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0154 Molex | 44 | - | Datasheet | - | - | - | - | - | 929.864358g | Nylon | 600V | Bulk | - | - | - | - | - | - | 15A | - | - | - | 18 AWG | 22 AWG | Insulated | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | ||
![]() 76650-0084 Molex | 33 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | - | 600V | Bulk | 2009 | Through Hole | Plug, Receptacle | - | - | 4.2mm | 6A | Male | 600V | - | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0224 Molex | In Stock | - | Datasheet | - | Through Hole | - | 56 | - | - | - | 250V | - | - | Through Hole | - | - | Receptacle | 3.96mm | 7A | - | - | - | 18 AWG | 20 AWG | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | ||
![]() 76650-0205 Molex | In Stock | - | Datasheet | - | - | 100 | - | - | 22.679619g | - | 250V | Bulk | - | - | Receptacle | - | Receptacle | 2.54mm | 2.5A | Male | 250V | 6 | 22 AWG | 30 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0218 Molex | 47 |
| Datasheet | - | - | - | - | - | 22.679619g | - | 250V | - | - | Solder | Receptacle | - | Receptacle | 3.96mm | 4A | Male | 250V | 6 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0092 Molex | 70 |
| Datasheet | 4 Weeks | - | 100 | - | - | 22.679619g | - | 250V | - | 2009 | Through Hole | Receptacle | - | - | 2.54mm | 2.5A | Female | 250V | 8 | 22 AWG | 30 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0031 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 839.145884g | PVC | 600V | - | 2009 | - | - | - | Male to Female | - | - | - | - | - | 18 AWG | 22 AWG | Insulated | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | ||
![]() 76650-0203 Molex | In Stock | - | Datasheet | - | - | 100 | - | - | 22.679619g | - | 250V | - | - | Through Hole | Receptacle | - | Receptacle | 2.54mm | 2.5A | Male | 250V | 2 | 22 AWG | 30 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0213 Molex | 41 |
| Datasheet | - | - | - | - | - | 22.679619g | - | 250V | - | - | Through Hole | Receptacle | 10 | Receptacle | 3.96mm | 4A | Male | 250V | 10 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0074 Molex | 538 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | - | 600V | - | 2009 | Crimp | Plug, Receptacle | - | - | 4.2mm | 6A | Male | 600V | 2 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0060 Molex | 139 | - | Datasheet | 4 Weeks | - | - | - | Nylon | 22.679619g | - | 600V | - | 2009 | Crimp | Plug, Receptacle | 2 | - | 5.03mm | 5A | Male | - | - | 18 AWG | 22 AWG | - | 31.75mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0118 Molex | 2 |
| Datasheet | - | - | - | - | - | - | - | 240V | - | - | SMD/SMT | Plug, Receptacle | - | - | 1.27mm | 2.7A | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | ||
![]() 76650-0127 Molex | In Stock | - | Datasheet | - | - | 200 | - | - | - | - | 125V | - | - | Through Hole | - | - | Receptacle | 1.25mm | 1A | - | - | - | 28 AWG | 32 AWG | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | ||
![]() 76650-0094 Molex | 69 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | - | 250V | - | 2009 | Through Hole | Receptacle | - | - | 3.96mm | 4.75A | Female | 250V | 2 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0065 Molex | 3 | - | Datasheet | 4 Weeks | - | 062 | - | Nylon | 45.359237g | - | 250V | - | 2009 | Crimp | Plug, Receptacle | 4 | - | 3.68mm | 5A | Male | - | 4 | 18 AWG | 24 AWG | - | 31.75mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0069 Molex | 49 | - | Datasheet | 4 Weeks | - | 062 | - | Nylon | 22.679619g | - | 250V | - | 2009 | Crimp | Plug, Receptacle | 12 | - | 3.68mm | 5A | Male | - | 12 | 18 AWG | 24 AWG | - | 31.75mm | 95.25mm | 107.95mm | RoHS Compliant | ||
![]() 76650-0130 Molex | 2 |
| Datasheet | - | - | - | - | - | - | - | 30V | - | - | SMD/SMT | Plug, Receptacle | - | - | 1.2mm | 1.5A | - | 30V | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | ||
![]() 76650-0219 Molex | In Stock | - | Datasheet | - | - | - | - | - | 22.679619g | - | 250V | - | - | Through Hole | Receptacle | 10 | Receptacle | 3.96mm | 4A | Male | 250V | 10 | 18 AWG | 24 AWG | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant |