- Length
- Height
- RoHS Status
- Width
- Wire Gauge (Max)
- Wire Gauge (Min)
- Current Rating
- Pitch
- Series
- Voltage Rated
- Termination
- Mfr
Attribute column
Manufacturer
Molex Connector Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Insulation Materials | Voltage Rated | Published | Termination | Connector Type | Number of Positions | Color | Gender | Pitch | Orientation | Current Rating | Contact Gender | Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76650-0029 Molex | 1 | - | Datasheet | - | - | 120 | - | - | 680.388555g | - | - | - | - | - | - | - | Male to Female | - | - | - | - | - | 18 AWG | 22 AWG | - | Non-Insulated | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0025 Molex | In Stock | - | Datasheet | - | - | - | 56 | - | 249.475804g | - | 300V | - | Plug | - | - | - | - | 5.08mm | - | 15A | - | - | 12 AWG | 22 AWG | 12 AWG | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0051 Molex | 4 | - | Datasheet | 4 Weeks | - | - | - | - | 226.796185g | PVC | - | 2009 | - | Plug, Receptacle | - | - | Male to Female | - | - | - | - | - | 18 AWG | 22 AWG | - | Insulated | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0144 Molex | In Stock | - | Datasheet | - | - | 100 | - | - | - | - | 300V | - | Wire | Plug | 14 | - | Receptacle | - | - | 10A | - | 300V | - | - | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0115 Molex | In Stock | - | Datasheet | - | Through Hole | - | 56 | - | - | - | 250V | - | Through Hole | Receptacle | - | - | Receptacle | 2.5mm | - | 3A | - | - | 22 AWG | 28 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0030 Molex | In Stock | - | Datasheet | - | - | - | - | - | 771.107029g | PVC | 600V | - | - | - | - | - | Male to Female | - | - | - | - | - | 18 AWG | 22 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0225 Molex | In Stock | - | Datasheet | - | Through Hole | - | 46 | - | 68.94604g | - | 250V | - | Through Hole | Receptacle | - | - | Receptacle | 2.5mm | - | 3A | - | - | 22 AWG | 28 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0006 Molex | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 26 | - | - | - | 30V | 2009 | - | Receptacle | - | Black | - | 800μm | Right Angle | 500mA | - | 30V | - | - | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0173 Molex | 13 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2009 | Through Hole | - | - | - | - | 1.27mm | - | 1A | - | 30V | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0153 Molex | 2 | - | Datasheet | 4 Weeks | - | 125 | - | - | 204.116567g | Nylon | - | 2009 | - | - | - | - | Male to Female | - | - | 15A | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0022 Molex | In Stock | - | Datasheet | - | - | - | 46 | - | 566.990463g | - | 600V | - | Screw | - | - | - | - | 12mm | - | 40A | - | - | 8 AWG | 20 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 76650-0042 Molex | 38 |
| Datasheet | - | - | - | - | - | 113.398093g | Nylon | 600V | - | - | - | - | - | Male to Female | - | - | - | - | - | 18 AWG | 24 AWG | - | Insulated | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0003 Molex | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 68 | - | 45.359237g | - | 30V | 2009 | - | Receptacle, SMD/SMT | - | - | - | 1.5mm | - | - | - | 30V | 24 AWG | 30 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0014 Molex | 10 | - | Datasheet | - | - | - | - | - | 385.553515g | - | 600V | - | - | Plug, Receptacle | - | - | - | 4.2mm | - | 9A | - | 600V | - | - | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0164 Molex | In Stock | - | Datasheet | - | Surface Mount | - | 68 | - | - | - | 250V | - | SMD/SMT | - | - | - | Receptacle | 2mm | - | 3A | Male | 600V | 22 AWG | 26 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0155 Molex | 2 | - | Datasheet | - | - | - | - | - | 249.475804g | PVC | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 16 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0233 Molex | 45 |
| Datasheet | 4 Weeks | Through Hole | - | 34 | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | 44.45mm | 279.4mm | 635mm | RoHS Compliant | - | - | ||
![]() 76650-0023 Molex | 20 | - | Datasheet | 4 Weeks | Through Hole | - | 46 | - | 272.155422g | - | 300V | 2009 | Plug | - | - | - | - | 5mm | - | 15A | - | - | 12 AWG | 12 AWG | 12 AWG | - | 25.4mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0012 Molex | 11 | - | Datasheet | 9 Weeks | - | 062 | - | Nylon | 544.310844g | - | 250V | 2009 | Crimp | Plug, Receptacle | 48 | - | - | 3.68mm | - | 4A | Male | 250V | 18 AWG | 24 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | Lead Free | ||
![]() 76650-0045 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 771.107029g | Nylon | 600V | 2009 | - | - | - | - | Male to Female | - | - | - | - | - | 18 AWG | 22 AWG | - | Insulated | 47.625mm | 323.85mm | 152.4mm | RoHS Compliant | - | - |