- Length
- Height
- RoHS Status
- Width
- Wire Gauge (Max)
- Wire Gauge (Min)
- Current Rating
- Pitch
- Series
- Voltage Rated
- Termination
- Mfr
Attribute column
Manufacturer
Molex Connector Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Packaging | Published | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Current Rating | Number of Contacts | Contact Gender | Voltage | Number of Circuits | Plating | Impedance | Wire Gauge (Max) | Wire Gauge (Min) | Insulation | Plating - Body | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76650-0171 Molex | 2 | - | Datasheet | - | Gold | - | - | - | - | 204.116567g | Bronze | 4GHz | - | 500V | Bulk | - | Cable | BNC, Coaxial | - | 165°C | -65°C | - | - | Female | - | - | - | - | - | 500V | - | Nickel | 75Ohm | - | - | - | Nickel | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0052 Molex | 1 | - | Datasheet | - | - | - | - | - | - | 158.757329g | - | - | PVC | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 18 AWG | 22 AWG | Insulated | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0111 Molex | 13 |
| Datasheet | - | Tin | - | - | - | - | - | Copper | - | - | 300V | - | - | IDC | Plug, Receptacle, Rectangular | - | - | - | - | 1 | Receptacle | - | - | 20A | 2 | Male | - | - | - | - | 12 AWG | 14 AWG | - | - | 50.8mm | 355.6mm | 1.905m | - | RoHS Compliant | - | ||
![]() 76650-0199 Molex | 1 | - | Datasheet | 4 Weeks | - | Through Hole | - | 18 | - | - | - | - | - | 250V | - | 2009 | Through Hole | Receptacle | - | - | - | - | - | Receptacle | 2mm | - | 2A | - | - | - | - | - | - | 22 AWG | 26 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0174 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 125V | Bulk | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 125V | - | - | - | - | - | - | - | 47.625mm | 323.85mm | 152.4mm | - | RoHS Compliant | IP67 | ||
![]() 76650-0158 Molex | 13 |
| Datasheet | - | - | Through Hole | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 4.2mm | - | 6A | - | - | - | - | - | - | - | - | - | - | 44.45mm | 279.4mm | 635mm | - | RoHS Compliant | - | ||
![]() 76650-0016 Molex | 57 | - | Datasheet | - | - | Through Hole | - | 68 | - | - | - | - | - | 600V | - | - | Through Hole | Receptacle | - | - | - | - | - | - | 4.2mm | Right Angle | 9A | - | Male | 600V | - | - | - | 18 AWG | 24 AWG | - | - | 47.625mm | 323.85mm | 152.4mm | - | RoHS Compliant | - | ||
![]() 76650-0194 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 40V | - | 2009 | SMD/SMT | Plug, Receptacle | 20 | - | - | - | - | Receptacle | 500μm | - | - | - | - | - | 20 | - | - | - | - | - | - | 44.45mm | 279.4mm | 635mm | - | RoHS Compliant | - | ||
![]() 76650-0229 Molex | 51 |
| Datasheet | - | - | - | - | - | - | 137.89208g | - | - | - | 250V | - | - | Crimp | - | 4 | - | - | - | - | Receptacle | - | - | 800mA | - | Male | - | - | - | - | - | - | - | - | 25.4mm | 323.85mm | 152.4mm | - | RoHS Compliant | - | ||
![]() 76650-0048 Molex | In Stock | - | Datasheet | - | - | Screw | - | - | Thermoplastic | 136.077711g | - | - | - | 600V | - | - | - | - | - | - | - | Blue, Grey, Orange, Red, Yellow | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0081 Molex | 59 | - | Datasheet | 4 Weeks | - | - | - | - | - | 22.679619g | - | - | - | 600V | Bulk | 2009 | Crimp | Plug, Receptacle | - | - | - | - | - | - | 4.2mm | - | 6A | - | Male | 600V | - | - | - | 18 AWG | 24 AWG | - | - | 31.75mm | 95.25mm | 107.95mm | - | RoHS Compliant | - | ||
![]() 76650-0159 Molex | 10 | - | Datasheet | - | - | - | - | - | - | 226.796185g | - | - | - | 250V | - | - | Crimp | - | - | - | - | - | - | Male to Female | 3mm | - | 5A | - | - | - | - | - | - | - | - | - | - | 50.8mm | 323.85mm | 152.4mm | Unknown | RoHS Compliant | - | ||
![]() 76650-0150 Molex | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | 403 | 89 | - | - | - | - | - | 250V | - | 2009 | IDC | - | - | - | - | - | - | Receptacle | - | - | 3A | - | Male | - | - | - | - | 30 AWG | 32 AWG | - | - | 44.45mm | 279.4mm | 635mm | - | RoHS Compliant | - | ||
![]() 76650-0139 Molex | 42 |
| Datasheet | - | - | Surface Mount | SMD/SMT | 47 | - | - | - | - | - | 100V | - | - | Through Hole | Receptacle | - | - | - | - | - | Receptacle | 1.25mm | - | 1.5A | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0106 Molex | 3 | - | Datasheet | - | - | Through Hole | - | 69 | - | - | - | - | - | 125V | Bulk | - | Through Hole | Receptacle | - | - | - | - | - | - | 2mm | - | 2A | - | Male | - | - | - | - | 24 AWG | 30 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0232 Molex | 10 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 240V | - | - | SMD/SMT | - | - | - | - | - | - | - | 1.2mm | - | 2.7A | - | - | - | - | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0049 Molex | 17 |
| Datasheet | - | - | - | - | - | - | 113.398093g | - | - | - | 600V | - | - | - | - | - | - | - | Blue, Red, White, Yellow | - | Female | - | - | - | - | - | - | - | - | - | 18 AWG | 22 AWG | Insulated | - | 32.258mm | 225.425mm | 101.6mm | - | RoHS Compliant | - | ||
![]() 76650-0143 Molex | 51 |
| Datasheet | 4 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | 2009 | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | 44.45mm | 279.4mm | 635mm | - | RoHS Compliant | - | ||
![]() 76650-0246 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 76650-0192 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 240V | - | 2009 | SMD/SMT | Receptacle | - | - | - | - | - | - | 2.54mm | - | 500mA | - | - | - | - | - | - | - | - | - | - | 44.45mm | 279.4mm | 635mm | - | RoHS Compliant | - |