- Length
- Height
- RoHS Status
- Width
- Wire Gauge (Max)
- Wire Gauge (Min)
- Current Rating
- Pitch
- Series
- Voltage Rated
- Termination
- Mfr
Attribute column
Manufacturer
Molex Connector Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Voltage Rated | Packaging | Published | Termination | Connector Type | Number of Positions | Gender | Pitch | Orientation | Current Rating | Contact Gender | Voltage | Number of Circuits | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Features | Height | Length | Width | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76650-0077 Molex | 67 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | 600V | - | 2009 | Crimp | Plug, Receptacle | - | - | 4.2mm | - | 6A | Male | 600V | 8 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0142 Molex | 52 |
| Datasheet | - | - | - | - | - | - | 30V | - | - | Plug | Plug, USB | - | Female | - | - | 1A | - | 30V | - | 1 | - | - | - | Shielded | 44.45mm | 279.4mm | 635mm | RoHS Compliant | - | IP67 | ||
![]() 76650-0021 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 76650-0099 Molex | 16 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | 250V | - | 2009 | Through Hole | Receptacle | - | - | 3.96mm | - | 4.75A | Female | 250V | 10 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0100 Molex | 67 |
| Datasheet | 4 Weeks | - | - | - | - | 22.679619g | 250V | - | 2009 | Through Hole | Receptacle | - | - | 3.96mm | - | 4.75A | Female | 250V | 2 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0098 Molex | 24 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | 250V | - | 2009 | Through Hole | Receptacle | - | - | 3.96mm | - | 4.75A | Female | 250V | 6 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0207 Molex | 5 | - | Datasheet | - | - | 0207 | - | - | 22.679619g | 250V | - | - | Through Hole | Receptacle | - | Receptacle | 2.54mm | - | 2.5A | Male | 250V | 10 | - | 22 AWG | 30 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0091 Molex | 9 | - | Datasheet | 4 Weeks | - | 100 | - | - | 22.679619g | 250V | - | 2009 | Solder | Receptacle | - | - | 2.54mm | - | 2.5A | Female | 250V | 6 | - | 22 AWG | 30 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0076 Molex | 287 | - | Datasheet | 4 Weeks | - | - | - | - | 22.679619g | 600V | - | 2009 | Crimp | Plug, Receptacle | - | - | 4.2mm | - | 6A | Male | 600V | 6 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0172 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | 600V | - | - | - | - | - | Receptacle | 3.18mm | - | 50A | - | 600V | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0004 Molex | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | - | - | - | 50V | - | 2009 | SMD/SMT | - | 72 | - | 300μm | - | 300mA | - | - | - | - | - | - | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0165 Molex | 22 |
| Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 69 | - | - | - | - | 2009 | Crimp | - | - | Receptacle | 1.25mm | - | 1A | Female | 125V | - | - | - | - | - | - | 25.4mm | 323.85mm | 152.4mm | RoHS Compliant | - | - | ||
![]() 76650-0141 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 76650-0217 Molex | 19 |
| Datasheet | - | - | - | - | - | 22.679619g | 250V | - | - | Through Hole | Receptacle | 5 | Receptacle | 3.96mm | - | 4A | Male | 250V | 5 | - | 18 AWG | 24 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0090 Molex | 33 |
| Datasheet | 4 Weeks | - | 100 | - | - | 22.679619g | 250V | - | 2009 | Through Hole | Receptacle | - | - | 2.54mm | - | 2.5A | Female | 250V | 4 | - | 22 AWG | 30 AWG | - | - | 15.875mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0059 Molex | 429 | - | Datasheet | 4 Weeks | - | - | - | Nylon | 22.679619g | 600V | - | 2009 | Crimp | Plug, Receptacle | 4 | - | 5.03mm | - | 5A | Male | - | - | - | 18 AWG | 22 AWG | - | - | 31.75mm | 95.25mm | 107.95mm | RoHS Compliant | - | - | ||
![]() 76650-0020 Molex | In Stock | - | Datasheet | - | - | - | 68 | - | - | 600V | - | - | Screw | - | - | - | 8mm | - | 20A | - | - | - | - | 12 AWG | 22 AWG | 12 AWG | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 76650-0063 Molex | 119 | - | Datasheet | 4 Weeks | - | 062 | - | Nylon | 9.706877g | 250V | - | 2009 | Crimp | Plug, Receptacle | 2 | - | 3.68mm | - | 5A | Male | - | 2 | - | 18 AWG | 24 AWG | - | - | 6.35mm | 152.4mm | 76.2mm | RoHS Compliant | - | - | ||
![]() 76650-0121 Molex | 50 |
| Datasheet | - | Through Hole | - | 68 | - | - | 250V | - | - | Solder | Receptacle | - | Receptacle | 1.27mm | Right Angle | 1.2A | - | 250V | - | - | 26 AWG | 28 AWG | - | - | 32.258mm | 225.425mm | 101.6mm | RoHS Compliant | - | - | ||
![]() 76650-0236 Molex | In Stock | - | Datasheet | - | Surface Mount | - | 46 | - | - | 50V | - | - | SMD/SMT | - | - | Receptacle | - | - | 1A | - | - | - | - | - | - | - | - | 44.45mm | 279.4mm | 635mm | RoHS Compliant | - | - |