- Package / Case
- Base Product Number
- Connector Type
- Frequency
- Insertion Loss
- Isolation
- Mfr
- Package
- Product Status
- Series
- Supplier Device Package
- Type
Attribute column
Manufacturer
Molex RF Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Usage Level | Packaging | Series | Connector Type | Type | Frequency | Pin Count | Screening Level | Insertion Loss | Isolation | VSWR | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0735912093 Molex | 212 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 717 MHz ~ 756 MHz | - | - | 0.25dB (Max) | 22dB (Min) | - | - | - | ||
![]() 0735912038 Molex | 592 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 3.4 GHz ~ 3.8 GHz | - | - | 0.3dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912099 Molex | 148 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 859 MHz ~ 894 MHz | - | - | 0.25dB (Max) | 22dB (Min) | - | - | - | ||
![]() 0735912061 Molex | 544 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.6 GHz | - | - | 0.25dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912086 Molex | 363 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 1.805 GHz ~ 1.88 GHz | - | - | 0.18dB (Max) | 28dB (Min) | - | - | - | ||
![]() 0735912043 Molex | 664 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.5 GHz ~ 4.1 GHz | - | - | 0.4dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912102 Molex | 206 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 925 MHz ~ 960 MHz | - | - | 0.2dB (Max) | 23dB (Min) | - | - | - | ||
![]() 0735912045 Molex | 852 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.6 GHz | - | - | 0.35dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912040 Molex | 515 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.8 GHz | - | - | 0.3dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912050 Molex | 1307 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 2.3 GHz ~ 2.4 GHz | - | - | 0.3dB (Max) | 20dB (Min) | - | - | - | ||
![]() 32401 Molex | In Stock | - | - | QFN | - | - | - | Surface Mount | -20C to 70C | - | 2.5(mm) | - | Commercial grade | Bulk | - | - | - | - | 4 | Commercial | - | - | - | 2(mm) | 0.75(mm) | ||
![]() FM3W Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0735912062 Molex | 727 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.6 GHz | - | - | 0.25dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912063 Molex | 6 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.8 GHz | - | - | 0.25dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912084 Molex | 416 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | SMT | Isolator | 7.1 GHz ~ 8.5 GHz | - | - | 0.5dB (Max) | -18dB (Max) | - | - | - | ||
![]() 0735912092 Molex | 282 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 617 MHz ~ 652 MHz | - | - | 0.35dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912057 Molex | 386 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 2.3 GHz ~ 2.4 GHz | - | - | 0.25dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912091 Molex | 222 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Isolator | 617 MHz ~ 652 MHz | - | - | 0.35dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912064 Molex | 415 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.8 GHz | - | - | 0.25dB (Max) | 20dB (Min) | - | - | - | ||
![]() 0735912041 Molex | 570 |
| - | Module | - | 073591 | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 73591 | - | Circulator | 3.4 GHz ~ 3.8 GHz | - | - | 0.3dB (Max) | 20dB (Min) | - | - | - |