- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
- Size / Dimension
- Applications
- Body Material
Attribute column
Manufacturer
Molex RF Evaluation and Development Kits, Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Features | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5348 Molex | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | KYOCERA AVX | Tape & Reel (TR) | Obsolete | 500V | -55°C ~ 175°C | SQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±0.1pF | M | - | RF, Microwave, High Frequency | 0.1 pF | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.102 (2.59mm) | - | ||
![]() 5398 Molex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Nylon | Suntsu Electronics, Inc. | Bulk | Active | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | 14.31818 MHz | ±50ppm | 120 Ohms | - | 10pF | Fundamental | - | ±50ppm | - | 0.026 (0.65mm) | - | - | ||
![]() 351100 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |