- Operating Temperature
- Packaging
- Pin Count
- Connector Type
- Dominant Wavelength
- Features
- Housing Color
- Housing Finish
- Housing Material
- Ingress Protection
- Intensity
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Molex Soldering, Desoldering, Rework Tips, Nozzles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Intensity | Lead Free Status / RoHS Status | Maximum Forward Current | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Supplier Package | Total Thickness | Usage Level | Viewing Area Height | Viewing Area Length | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Ingress Protection | Style | Pin Count | Housing Color | Size | Thread Size | Screening Level | Lock Location | Housing Finish | Peak Wavelength | Dominant Wavelength | Features | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST2 Molex | In Stock | - | - | - | - | 850 ucd | - | 25 mA | Through Hole | - | - | - | DIP | 7 mm | - | 10 mm | 6 mm | -35 to 85 °C | - | - | - | - | - | Module | - | - | 10 | - | - | - | - | - | - | 571 nm | 572 nm | - | - | - | ||
![]() 200111 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-0901 Molex | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | HB | 3.681 L x 1.693 W x 2.992 H (93.50mm x 43.00mm x 76.00mm) | Active | Hood | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | H16B | M40 | - | Locking Clip (2) on Hood | Powder Coated | - | - | -- | - | - | ||
![]() 70-0110 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST5 Molex | In Stock | - | - | QFN | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | - | - | Commercial grade | - | - | - | Bulk | - | - | - | - | - | - | - | 4 | - | - | - | COMMERCIALC | - | - | - | - | - | 2(mm) | 0.75(mm) |