- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
Attribute column
Manufacturer
Molex Static Control Grounding Mats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66302 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65001 Molex | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Metal | D38999/26WD | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | Plug, Female Sockets | 37 | Olive Drab | Aviation, Marine, Military | Threaded | - | B | Shielded | Environment Resistant | Olive Drab Cadmium | 15-35 | D | - | Backshell, Coupling Nut, Heat Shrink, Self Locking, Shielding Device | 50.0µin (1.27µm) | - | ||
![]() 40915 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |