- Features
- Operating Temperature
- Series
- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Color
- Composition
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
Attribute column
Manufacturer
Molex Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1350 Molex | 906 |
| - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | Gold | Copper Alloy | Contains lead / RoHS non-compliant | - | CTVP00RW1332SDS15 | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 32 | - | Olive Drab | Military | - | Threaded | D | Shielded | Environment Resistant | - | Olive Drab Cadmium | 13-32 | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 22905 Molex | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RS73F2B | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | RS73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | ±25ppm/°C | - | 4.53 MOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 |