- Mfr
- Package
- Product Status
- Series
- Applications
- Approval Agency
- Current - Output (Max)
- Efficiency
- Features
- Line Regulation
- Load Regulation
- Mounting Type
Attribute column
Manufacturer
MORNSUN AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Analog IC - Other Type | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Line Regulation | Load Regulation | Features | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD10-23B05R2-RC MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 5V | -40°C ~ 85°C (With Derating) | LD10-23BxxR2-RC (10W) | 2.06 L x 1.07 W x 0.94 H (52.4mm x 27.2mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 10 W | 1 | - | 80% | - | 2A | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LH20-23B48R2 MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 48V | -40°C ~ 85°C (With Derating) | LH20-23BxxR2 (20W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 20 W | 1 | CE, EN, UKCA | 87% | - | 410mA | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LD03-16B03 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | LD03-16 | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tube | - | - | Active | - | 3.3V | -40°C ~ 70°C (With Derating) | LD03-16B0xx (3W) | 2.00 L x 1.00 W x 0.60 H (50.8mm x 25.4mm x 15.2mm) | Enclosed | ITE (Commercial) | 1.7 W | 1 | CB, CE, cURus | 63% | AC-DC Converters | 500mA | - | - | - | ±2.5% | ±2.5% | - | 3.3 | ||
![]() LD03-23B24R2 MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | LD03-23 | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | - | 24V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 1.00 L x 1.00 W x 0.69 H (25.4mm x 25.4mm x 17.6mm) | Enclosed | Household Appliances, ITE (Commercial) | 3 W | 1 | CB, CE, cURus | 79% | - | 125mA | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LD30-23B48R2 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 48V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 2.74 L x 1.54 W x 0.94 H (69.5mm x 39.0mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 30 W | 1 | - | 90% | - | 630mA | - | - | - | ±0.5% | ±1% | Adjustable Output | - | ||
![]() LS05-K3B15SS MORNSUN | In Stock | - | - | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | LS-K (5W) | 0.64 L x 0.37 W x 0.72 H (16.1mm x 9.5mm x 18.2mm) | Enclosed | ITE (Commercial) | 5 W | 1 | CE | 76% | - | 330mA | - | - | - | ±1.5% | ±3% | Adjustable Output | - | ||
![]() LH25-23B12R2 MORNSUN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH10-23B09R2 MORNSUN | In Stock | - | - | Through Hole | 8-DIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | LH10-23BxxR2 (10W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 9.9 W | 1 | CB, CE, cURus, EN | 78% | - | 1.1A | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LDE45-20B24 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | LDE45 | Other | Class 5 = flexible | Tinned | Numbers | According to IEC/EN 60332-1-2 | No | No | No | Mornsun America, LLC | 74.4 | 6 | 500 | 18.6 | Tray | -50 - 180 | -25 - 180 | Active | - | 24V | -40°C ~ 70°C (With Derating) | LDE45-20Bxx (45W) | 3.43 L x 2.05 W x 1.16 H (87.0mm x 52.0mm x 29.5mm) | Enclosed | ITE (Commercial) | 46 W | 1 | CB, CE, cURus | 86% | - | 1.9A | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() LDE45-20B05 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | LDE45 | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | - | 5V | -40°C ~ 70°C (With Derating) | LDE45-20Bxx (45W) | 3.43 L x 2.05 W x 1.16 H (87.0mm x 52.0mm x 29.5mm) | Enclosed | ITE (Commercial) | 40 W | 1 | CB, CE, cURus | 81% | - | 8A | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() LH10-23B24R2 MORNSUN | In Stock | - | - | Through Hole | 8-DIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 24V | -40°C ~ 85°C (With Derating) | LH10-23BxxR2 (10W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 11 W | 1 | CB, CE, cURus, EN, IEC, UL | 82% | - | 450mA | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LD05-23B15R2 MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | LD05-23 | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | - | 15V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 1.00 L x 1.00 W x 0.69 H (25.4mm x 25.4mm x 17.6mm) | Enclosed | Household Appliances, ITE (Commercial) | 5 W | 1 | CB, CE, cURus, UL | 81.5% | - | 333mA | - | - | - | ±0.5% | ±1% | Adjustable Output | - | ||
![]() LS10-13B09R3P MORNSUN | In Stock | - | - | Through Hole | 6-SIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Bulk | - | - | Active | 60335-1; 62368-1 | 9V | -40°C ~ 85°C (With Derating) | LS10-13BxxR3P (10W) | 1.14 L x 0.55 W x 0.68 H (28.8mm x 14.1mm x 17.2mm) | Enclosed | Household Appliances, ITE (Commercial) | 10 W | 1 | CB, CE, cURus, UKCA, UL | 80% | - | 1.1A | - | - | - | ±0.5% | ±3% | - | - | ||
![]() LS05-K3B18SS MORNSUN | In Stock | - | - | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 18V | -40°C ~ 85°C (With Derating) | LS-K (5W) | 0.64 L x 0.37 W x 0.72 H (16.1mm x 9.5mm x 18.2mm) | Enclosed | ITE (Commercial) | 5 W | 1 | CE | 77% | - | 280mA | - | - | - | ±1.5% | ±3% | Adjustable Output | - | ||
![]() LH20-23B03R2 MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 3.3V | -40°C ~ 85°C (With Derating) | LH20-23BxxR2 (20W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 12 W | 1 | CE, EN, UKCA | 80% | - | 3.5A | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LD30-23B09R2 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 9V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 2.74 L x 1.54 W x 0.94 H (69.5mm x 39.0mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 31 W | 1 | - | 88% | - | 3.4A | - | - | - | ±0.5% | ±1% | Adjustable Output | - | ||
![]() LD30-23B15R2 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 15V | -40°C ~ 85°C (With Derating) | 305RAC / LD-R2 | 2.74 L x 1.54 W x 0.94 H (69.5mm x 39.0mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 30 W | 1 | - | 90% | - | 2A | - | - | - | ±0.5% | ±1% | Adjustable Output | - | ||
![]() LH20-23B09R2 MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | LH20-23BxxR2 (20W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 19 W | 1 | CE, EN, UKCA | 85% | - | 2.1A | - | - | - | ±0.5% | ±1% | - | - | ||
![]() LD60-23B15R2 MORNSUN | In Stock | - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 15V | -40°C ~ 85°C (With Derating) | LD60-23BxxR2 (60W) | 2.76 L x 1.89 W x 1.06 H (70.0mm x 48.0mm x 27.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 60 W | 1 | CB, CE, cURus, EN, IEC, UKCA, UL | 90% | - | 4A | - | - | - | ±1% | ±1.5% | - | - | ||
![]() LD20-23B12R2-RC MORNSUN | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | Tray | - | - | Active | 60335-1; 62368-1 | 12V | -40°C ~ 85°C (With Derating) | LD20-23BxxR2-RC (20W) | 2.06 L x 1.07 W x 0.94 H (52.4mm x 27.2mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 20 W | 1 | - | 87% | - | 1.67A | - | - | - | ±0.5% | ±1% | - | - |