- Applications
- Current - Output (Max)
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Packaging
- Part Status
- Power (Watts)
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
MORNSUN AC DC Configurable Power Supply Chassis
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV1000-27B48 Mornsun America, LLC | In Stock | - | Datasheet | Chassis Mount | 48V | -40°C ~ 70°C (With Derating) | Bulk | PV1000-27Bxx (1000W) | 11.50" L x 8.86" W x 2.28" H (292.0mm x 225.0mm x 58.0mm) | Not For New Designs | Enclosed | ITE (Commercial) | 1008W | 1 | 93% | 4 kV | 1000V | 300V | 21A | ||
![]() PV1000-27B24 Mornsun America, LLC | In Stock | - | - | Chassis Mount | 24V | -40°C ~ 70°C (With Derating) | Box | PV1000-27Bxx (1000W) | 11.50" L x 8.86" W x 2.28" H (292.0mm x 225.0mm x 58.0mm) | Not For New Designs | Enclosed | ITE (Commercial) | 1008W | 1 | 93% | 4 kV | 1000V | 300V | 42A |