Filters
  • AC Voltage - Input
  • Applications
  • Approval Agency
  • Current - Output (Max)
  • DC Voltage - Input (Max)
  • DC Voltage - Input (Min)
  • Efficiency
  • Features
  • Input Type
  • Number of Outputs
  • Operating Temperature
  • Packaging

Attribute column

Manufacturer

MORNSUN AC DC Configurable Power Supply Modules

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

AC Voltage - Input

DC Voltage - Input (Max)

DC Voltage - Input (Min)

Standard Number

Voltage-Output 1

Operating Temperature

Packaging

Series

Size / Dimension

Part Status

Applications

Power (Watts)

Number of Outputs

Approval Agency

Efficiency

Voltage - Isolation

Current - Output (Max)

Input Type

Minimum Load Required

Features

LI120-20B48R2S
LI120-20B48R2S

Mornsun America, LLC

In Stock

-

-

90 ~ 264 VAC

370V

127V

61010-1; 62368-1; UL 508

48V

-20°C ~ 60°C (With Derating)

Box

LI120-20BxxR2S (120)

3.94" L x 1.42" W x 4.92" H (100.0mm x 36.0mm x 125.0mm)

Not For New Designs

Industrial, ITE (Commercial), Laboratory

120W

1

CE, cULus, EN, UKCA, UL

89%

4 kV

2.5A

AC or DC

No

Adjustable Output, Universal Input

LIF240-10B55R2
LIF240-10B55R2

Mornsun America, LLC

In Stock

-

-

85 ~ 264 VAC

370V

120V

61010-1; 62368-1

55V

-40°C ~ 70°C (With Derating)

Box

LIF240-10BxxR2 (240W)

4.33" L x 1.61" W x 4.88" H (110.0mm x 41.0mm x 124.0mm)

Not For New Designs

ITE (Commercial), Laboratory

242W

1

CE, cULus

94%

3 kV

4.4A

AC or DC

-

Adjustable Output, Universal Input

LIF960-22B24
LIF960-22B24

Mornsun America, LLC

In Stock

-

-

180 ~ 264 VAC

370V

254V

61010-1; 62368-1; UL 508

24V

-40°C ~ 85°C (With Derating)

Box

LIF960-22Bxx (960W)

4.94" L x 4.33" W x 4.88" H (125.5mm x 110.0mm x 124.0mm)

Not For New Designs

Industrial, ITE (Commercial), Laboratory

960W

1

CE, cULus, EN, TUV, UKCA, UL

95%

4 kV

40A

AC or DC

No

Adjustable Output, PFC, Universal Input

LI120-20B24R2S
LI120-20B24R2S

Mornsun America, LLC

In Stock

-

-

90 ~ 264 VAC

370V

127V

61010-1; 62368-1; UL 508

24V

-20°C ~ 60°C (With Derating)

Box

LI120-20BxxR2S (120)

3.94" L x 1.42" W x 4.92" H (100.0mm x 36.0mm x 125.0mm)

Not For New Designs

Industrial, ITE (Commercial), Laboratory

120W

1

CE, cULus, EN, UKCA, UL

88%

4 kV

5A

AC or DC

No

Adjustable Output, Universal Input