- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- Non-rep Pk Forward Current-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Operating Temperature-Max
- Applications
Attribute column
Manufacturer
MOSPEC Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Diameter after shrinkage | Diameter before shrinkage | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Transport packaging size/quantity | Type of capacitor | Type of connector | Wall thickness before shrinkage | Operating temperature | Packaging | Tolerance | ECCN Code | Type | Color | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Reach Compliance Code | Current rating | JESD-30 Code | Dielectric | Working voltage | Configuration | Note | Diode Type | Case Connection | Output Current-Max | Number of Phases | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Shrink temperature | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded | Profile | Operating voltage | Shrink ratio | Length | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS8 MOSPEC Semicon | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S30C45C Mospec Semiconductor Corp | In Stock | - | Datasheet | gold-plated | NO | 42 | - | - | - | - | - | - | - | socket | 2x21 | 2.54mm | - | - | THT | 0.55 V | 2.3 g | MOSPEC SEMICONDUCTOR CORP | - | female | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | 2.54mm | straight | - | - | pin strips | - | -40...163°C | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | RECTIFIER DIODE | - | 30 A | - | - | 45 V | - | 250 A | - | - | 150V | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() SRF1630C Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.48 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 8 A | - | - | 30 V | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10S40C Mospec Semiconductor Corp | 3000 | - | Datasheet | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 10 A | - | - | 40 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10C100C Mospec Semiconductor Corp | 1320 | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 10 A | - | - | 100 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20C45D Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 20 A | - | - | 45 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3200 Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.95 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | 3 A | 1 | - | 200 V | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10C40C Mospec Semiconductor Corp | 1189 | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 10 A | - | - | 40 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20D40C Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 20 A | - | - | 40 V | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S16C60C Mospec Semiconductor Corp | 7798 | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 16 A | - | - | 60 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBD1040CT Mospec Semiconductor Corp | In Stock | - | Datasheet | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | 2 | 125 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | unknown | - | R-PSSO-G2 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 5 A | 1 | - | 40 V | TO-252AA | 125 A | 500 µA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S40D100CE Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 20 A | 1 | - | 100 V | - | 300 A | 2000 µA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRF10100CK Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 175 °C | - | - | - | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 5 A | - | - | 100 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S30S40A Mospec Semiconductor Corp | In Stock | - | Datasheet | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 15 A | - | - | 40 V | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20C60A Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 20 A | - | - | 60 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10C60C Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 10 A | - | - | 60 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10C150C Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | 5 A | - | - | 150 V | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS10 MOSPEC Semicon | 112 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16C20C Mospec Semiconductor Corp | 12600 | - | Datasheet | - | NO | - | polyolefin | SILICON | 3 | 2 | KGM | 1206 | 3216 | - | - | - | 1 mm | 3 mm | - | 1.3 V | 8.30 | MOSPEC SEMICONDUCTOR CORP | MLCC | - | SMD | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | 103*26*25/1000 | ceramic | - | 0.42 mm | -55...125°C | delivered in packs in multiples of 1.0 m | ±1% | EAR99 | Heat shrink tubing with adhesive layer | white | - | FREE WHEELING DIODE | 8541.10.00.80 | 0.47nF | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | C0G (NP0) | ≤1500 V | COMMON CATHODE, 2 ELEMENTS | Diameter deviation up to shrinkage up to +1.5 mm is possible | RECTIFIER DIODE | CATHODE | 8 A | 1 | -55…+125 deg. C | 200 V | TO-220AB | 150 A | 10 μA | 100 deg. C | - | - | 0.15 μs | EFFICIENCY | - | 500V | 3 : 1 | 1000 mm | - | - | ||
![]() GBJ25A Mospec Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | 4 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | - | 50 V | - | 350 A | - | - | - | 50 V | - | - | - | - | - | - | - | - |