- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
- Surface Mount
- Package Description
Attribute column
Manufacturer
MOSPEC Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Cable type | Case | Data transfer rate | Gross weight | Ihs Manufacturer | Insulation voltage | Kind of channel | Kind of integrated circuit | Mounting | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Transition Frequency-Nom (fT) | Transport packaging size/quantity | Type of integrated circuit | Wire cross-section | Operating temperature | ECCN Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of channels | Cable length | Case Connection | Transistor Application | Number of inputs | Polarity/Channel Type | JEDEC-95 Code | Design | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N5684 Mospec Semiconductor Corp | In Stock | - | Datasheet | NO | 2 | SILICON | 1 | Power cable for Y008/ST2 series fan | SOW16 | 150Mbps | 26.10 | MOSPEC SEMICONDUCTOR CORP | 5kV | unidirectional | digital isolator | SMD | - | 200 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Contact Manufacturer | TO-204AA | 2 MHz | 42*28*23.5/500 | interface | 2x0.5mm2 | -40...125°C | EAR99 | BOTTOM | PIN/PEG | unknown | 2 | O-MBFM-P2 | Not Qualified | SINGLE | 2 | 0.6m | COLLECTOR | SWITCHING | 2/0 | PNP | TO-3 | 45° angled plug | 300 W | 50 A | 5 | 80 V | ||
![]() MJ16004 Mospec Semiconductor Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 1 | 200 °C | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | unknown | - | - | - | SINGLE | - | - | - | - | - | NPN | - | - | 125 W | 5 A | 7 | - | ||
![]() TIP160 Mospec Semiconductor Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | 150 °C | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | unknown | - | - | - | DARLINGTON | - | - | - | - | - | NPN | - | - | 125 W | 10 A | 200 | - | ||
![]() TIP51 Mospec Semiconductor Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | 1 | 150 °C | - | , | - | - | Contact Manufacturer | - | 2.5 MHz | - | - | - | - | EAR99 | - | - | unknown | - | - | - | SINGLE | - | - | - | - | - | NPN | - | - | 100 W | 3 A | 10 | - | ||
![]() MJE700T Mospec Semiconductor Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | MOSPEC SEMICONDUCTOR CORP | - | - | - | - | - | 150 °C | - | - | - | - | Contact Manufacturer | - | 1 MHz | - | - | - | - | EAR99 | - | - | unknown | - | - | - | DARLINGTON | - | - | - | - | - | PNP | - | - | 50 W | 4 A | 750 | - |