- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Circuit Commutated Turn-off Time-Nom
- Critical Rate of Rise of Off-State Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
Attribute column
Manufacturer
MOTOROLA Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Analog IC - Other Type | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR230F MOTOROLA | In Stock | - | - | NO | 2 | MOTOROLA INC | 1 mA | MCR230F | 1 | 100 °C | -40 °C | METAL | - | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | 5.79 | - | - | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | - | unknown | O-MUPM-D2 | Not Qualified | - | SINGLE | - | ANODE | SCR | 25000 A | 50 V | 250 A | 100 V/us | 50 V | 25 A | 50 mA | 25 mA | 1.5 V | 1.9 V | 25 µs | 10 µA | ||
![]() 4324/BCAJC MOTOROLA | In Stock | - | - | NO | 14 | MOTOROLA INC | - | 4324/BCAJC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 8.78 | Non-Compliant | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | unknown | R-GDIP-T14 | Not Qualified | MILITARY | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR106-2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR3935-2 MOTOROLA | In Stock | - | - | NO | - | MOTOROLA INC | 5 mA | MCR3935-2 | - | 125 °C | -45 °C | - | - | - | - | - | Obsolete | - | 8.35 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SCR | 35000 A | 50 V | 350 A | 50 V/us | - | - | 50 mA | 40 mA | 1.5 V | 1.5 V | 20 µs | - | ||
![]() MCR3935-6 MOTOROLA | In Stock | - | - | NO | - | MOTOROLA INC | 5 mA | MCR3935-6 | - | 125 °C | -45 °C | - | - | , | - | - | Obsolete | - | 8.34 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SCR | 35000 A | 400 V | 350 A | 50 V/us | - | - | 50 mA | 40 mA | 1.5 V | 1.5 V | 20 µs | - | ||
![]() MCR3918-2 MOTOROLA | In Stock | - | - | NO | - | MOTOROLA INC | 5 mA | MCR3918-2 | - | 100 °C | -40 °C | - | - | , | - | - | Obsolete | - | 8.34 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SCR | 20000 A | 50 V | 240 A | 50 V/us | - | - | 50 mA | 40 mA | 1.5 V | 1.5 V | 20 µs | - |


Product
Brand
Articles
Tools