- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Knee Impedance-Max
- Limiting Voltage-Max
- Number of Elements
Attribute column
Manufacturer
MOTOROLA Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Knee Impedance-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
JAN1N5314 Motorola Semiconductor Products | In Stock | - | - | NO | SILICON | 2 | MOTOROLA INC | 1 | 200 °C | -55 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | 0.6 W | EAR99 | 8541.10.00.70 | AXIAL | WIRE | unknown | O-LALF-W2 | Not Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | 100 V | DO-204AA | 12000 Ω | 4.7 mA | 2.9 V | ||
JAN1N5287 Motorola Mobility LLC | In Stock | - | - | NO | SILICON | 2 | MOTOROLA INC | 1 | 200 °C | -55 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | 0.6 W | EAR99 | 8541.10.00.70 | AXIAL | WIRE | unknown | O-LALF-W2 | Not Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | 100 V | DO-204AA | 1350000 Ω | 0.33 mA | 1 V |


Product
Brand
Articles
Tools