- RoHS
- Series
- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- HTS Code
- Configuration
- Reference Voltage-Nom
- Voltage Tol-Max
Attribute column
Manufacturer
MOTOROLA Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Operating Temperature | Series | Tolerance | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1N4370ARL Motorola | 9006 |
| - | - | - | NO | - | SILICON | 2 | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | 1N4370ARL | Motorola | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | 0.5 W | Active | 2.4 V | 5.63 | - | - | * | - | ZENER | AXIAL | WIRE | unknown | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | 5% | DO-204AH | 20 mA | ||
1N4693 Motorola | 6736 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5233D Motorola | 10711 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MZ4619RL Motorola | 10030 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5234CRL Motorola | 20043 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5274B Motorola | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | 1100 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | 100 nA @ 99 V | 1.5 V @ 200 mA | - | 500 mW | 130 V | - | - | - | ||
1N6007BRL Motorola | 88015 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4693RL Motorola | 23243 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO–204AH | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | 10 μA @ 5.7 V | 1.5 V @ 100 mA | - | 500 mW | 7.5 V | - | - | - | ||
1N5993BRL Motorola | 87155 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N750DRL Motorola | 6415 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5246CRL Motorola | 114046 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5241CRL Motorola | 42046 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | 22 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | 200°C (TJ) | - | ±2% | - | - | - | - | - | - | - | - | - | 2 μA @ 8.4 V | - | - | 500 mW | 11 V | - | - | - | ||
BZX85C100RL Motorola | 86213 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | 350 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | 500 nA @ 68 V | 1.2 V @ 200 mA | - | 1 W | 101 V | - | - | - | ||
1N5996BRL Motorola | 28024 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5995BRL Motorola | 70046 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO–204AH | - | - | - | 10 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | 1 μA @ 4 V | 1.2 V @ 200 mA | - | 500 mW | 6.2 V | - | - | - | ||
1N5998BRL Motorola | 35046 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4745CRL Motorola | 27019 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5988BRL Motorola | In Stock | - | - | Through Hole | - | - | - | - | - | - | 95 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | 3.3 V | - | - | - | ||
1N5991BRL Motorola | 93537 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO–204AH | - | - | - | 88 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | 1.2 V @ 200 mA | - | 500 mW | 4.3 V | - | - | - | ||
1N5236D Motorola | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | 6 Ohms | - | - | Motorola | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | 200°C (TJ) | - | ±1% | - | - | - | - | - | - | - | - | - | 3 μA @ 6 V | - | - | 500 mW | 7.5 V | - | - | - |


Product
Brand
Articles
Tools