- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- ECCN Code
- Holding Current-Max
- Ihs Manufacturer
- Leakage Current-Max
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Trigger Device Type
- Operating Temperature-Min
- RMS On-state Current-Max
Attribute column
Manufacturer
MOTOROLA Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min | Repetitive Peak Off-state Leakage Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2N6071B MOTOROLA | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MAC210-10FP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 800 V | 100 V/us | 10 A | 50 mA | 50 mA | 2 V | - | - | 10 μA | ||
T6411M Motorola Mobility LLC | In Stock | - | Datasheet | NO | 2 | MOTOROLA INC | 4 mA | CASE 263-04 | 1 | 100 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 2 | O-MUPM-D2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 600 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 10 µA | ||
SC251M Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 0.5 mA | - | - | 110 °C | -40 °C | - | , | - | - | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 1.6 V | 4 V/us | - | ||
SC261B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 1 mA | - | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 1.5 V | 5 V/us | - | ||
T6401B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 4 mA | - | - | 100 °C | -60 °C | - | , | - | - | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 40 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | - | ||
SC260M Motorola Mobility LLC | In Stock | - | Datasheet | NO | 2 | MOTOROLA INC | 1 mA | CASE 263-04 | 1 | 115 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 2 | O-MUPM-D2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 1.5 V | 5 V/us | 10 μA | ||
T6411N Motorola Mobility LLC | In Stock | - | Datasheet | NO | 2 | MOTOROLA INC | 4 mA | CASE 263-04 | 1 | 100 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 2 | O-MUPM-D2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 800 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 10 μA | ||
T6421M Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 4 mA | - | 1 | 100 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | O-MUPM-D3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 600 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 10 μA | ||
T2500M Motorola Mobility LLC | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 100 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 600 V | 75 V/us | 6 A | 30 mA | 25 mA | 2.5 V | 2 V | 4 V/us | 2000 µA | ||
T6411B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 2 | MOTOROLA INC | 4 mA | - | 1 | 100 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | O-MUPM-D2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 200 V | 40 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 10 µA | ||
SC261D Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 1 mA | - | - | 110 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 400 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 1.5 V | 5 V/us | - | ||
MAC223-10FP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 800 V | 40 V/us | 25 A | 50 mA | 50 mA | 2 V | - | - | 10 μA | ||
SC261M Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 1 mA | - | - | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 1.5 V | 5 V/us | - | ||
SC245B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 0.5 mA | - | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 1.6 V | 4 V/us | - | ||
MAC210A4 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 200 V | 100 V/us | 10 A | 50 mA | 50 mA | 2 V | - | - | 10 μA | ||
MAC212-8 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 600 V | - | 12 A | 50 mA | 50 mA | 2 V | - | - | 10 μA | ||
MAC223-6FP Motorola Mobility LLC | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 400 V | 40 V/us | 25 A | 50 mA | 50 mA | 2 V | - | - | 10 µA | ||
T6400D Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | MOTOROLA INC | 4 mA | - | - | 110 °C | -60 °C | - | - | - | - | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | TRIAC | 400 V | - | 40 A | 60 mA | 50 mA | 2.5 V | 2 V | - | - | ||
MAC212-4FP Motorola Mobility LLC | In Stock | - | Datasheet | NO | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 200 V | - | 12 A | 50 mA | 50 mA | 2 V | - | - | 10 µA |


Product
Brand
Articles
Tools