- Ihs Manufacturer
- Package Code
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Position
- HTS Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | On-Chip RAM | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Consumer IC Type | Voltage - I/O | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | Number of DMA Channels | Clock Rate | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP56321FC220 MOTOROLA | 125 |
| - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68882FN16AR2 MOTOROLA | 2424 |
| - | Surface Mount | 68-LCC (J-Lead) | YES | - | 68-PLCC (24.21x24.21) | 68 | 16 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | MC68882FN16AR2 | Motorola | - | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | LCC | Active | 5.6 | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | - | - | - | Floating Point | - | - | - | HCMOS | QUAD | J BEND | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | COMMERCIAL | SCI, SPI | - | MATH PROCESSOR, COPROCESSOR | - | - | - | 4.57 mm | 5 | - | NO | - | 32 | - | - | - | - | - | - | - | - | - | MC68020; MC68030 | - | - | - | - | 5.00V | - | 16MHz | 24.2062 mm | 24.2062 mm | - | ||
![]() DSPC56367PV150 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC56309VF100A MOTOROLA | In Stock | - | - | - | - | - | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | 128 kB | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() XC56302APV100 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 144 | 100 MHz | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | e0 | 3A991.A.2 | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 160 mA | 24 | 1.6 mm | 18 | - | YES | YES | 24 | FIXED POINT | NO | 7168 | - | - | 3 | 3 | - | 5 | - | YES | MULTIPLE | 24 | - | - | 6 | - | 20 mm | 20 mm | - | ||
![]() XCB56007FJ50 Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | - | 80 | 50 MHz | MOTOROLA INC | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A991.A.2 | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | AUTOMOTIVE | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 105 mA | 24 | 1.6 mm | 18 | 24 | NO | YES | 8 | FIXED POINT | NO | 3200 | - | - | 3 | - | MROM | 3 | - | NO | MULTIPLE | 24 | - | - | - | - | 14 mm | 14 mm | - | ||
![]() DSP56F826BU80 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 100 | 80 MHz | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, LQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | - | - | No | 2.75 V | 2.4 V | 2.5 V | - | - | - | 3A991.A.2 | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | 80 mA | 16 | 1.6 mm | 16 | - | YES | YES | 16 | FIXED POINT | - | 4096 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 14 mm | 14 mm | - | ||
![]() SPAK56F8357PY60 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 160 | 240 MHz | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 3A991.A.2 | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | 1.6 mm | 16 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 24 mm | 24 mm | - | ||
![]() DSP56005PV50 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 144 | 50 MHz | MOTOROLA INC | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | 20 X 20 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A991.A.2 | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 24 | 1.6 mm | 16 | - | NO | NO | 24 | FIXED POINT | - | 512 | - | - | - | - | - | - | - | NO | MULTIPLE | - | - | - | - | - | 20 mm | 20 mm | - | ||
![]() SPAK56F827FG80 Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | - | 128 | 80 MHz | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | - | 3A991.A.2 | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | Not Qualified | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | - | 1.6 mm | 16 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 20 mm | 14 mm | - | ||
![]() MC56F8155VFG MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8147VPY MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPAKF56362PV100 Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | - | 144 | 100 MHz | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | 3.46 V | 3.14 V | 3.3 V | - | - | - | 3A991.A.2 | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 1.6 mm | 18 | - | YES | YES | 24 | FIXED POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 20 mm | 20 mm | - | ||
![]() XCB56007FJ40 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 80 | 40 MHz | MOTOROLA INC | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, QFP-80 | QFP80,.7SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A991.A.2 | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.65 mm | unknown | - | - | S-PQFP-G80 | Not Qualified | AUTOMOTIVE | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 90 mA | 24 | 1.6 mm | 18 | 24 | NO | YES | 8 | FIXED POINT | NO | 3200 | - | - | 3 | - | MROM | 3 | - | NO | MULTIPLE | 24 | - | - | - | - | 14 mm | 14 mm | - | ||
![]() TDA3301BFN Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | QCCJ | - | LDCC(UNSPEC) | - | CHIP CARRIER | Obsolete | - | - | - | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3330 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | NO | - | - | 24 | - | MOTOROLA INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC56362PV100 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 144 | - | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | - | - | No | - | - | 3.3 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | - | - | - | - | - | - | 24 | - | - | - | - | - | - | FIXED POINT | - | 11264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP56L307VF150 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 196 | 150 MHz | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LBGA | MOLD ARRAY PROCESS, BGA-196 | BGA196,14X14,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | - | - | - | - | No | 1.9 V | 1.7 V | 1.8 V | - | - | e0 | 3A991.A.2 | - | TIN LEAD | - | 8542.31.00.01 | - | BOTTOM | BALL | 1 mm | unknown | - | - | S-PBGA-B196 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 24 | 1.6 mm | 18 | - | YES | YES | 24 | FIXED POINT | - | 49152 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 15 mm | 15 mm | - | ||
![]() TDA3303 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | NO | - | - | 40 | - | MOTOROLA INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8101M1250F Motorola | 2600 |
| - | Surface Mount | 332-BFBGA, FCBGA | - | - | 332-FCPBGA (17x17) | - | - | - | - | - | Motorola | 512kB | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | -40°C ~ 105°C | StarCore | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Processor Module (CPM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.60V | - | 250MHz | - | - | - |


Product
Brand
Articles
Tools