- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of CLBs
- Number of Equivalent Gates
- Number of Terminals
- Operating Temperature-Max
- Organization
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
MOTOROLA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC68882RC50A MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPA1064DK-6 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 208 | - | MOTOROLA INC | 70 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G208 | - | Not Qualified | COMMERCIAL | - | 6400 CLBS, 14200 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 6400 | - | 14200 | 28 mm | 28 mm | ||
![]() MPA1016DD-4 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 128 | - | MOTOROLA INC | 70 °C | PLASTIC/EPOXY | QFP | QFP, | QFP128,1.2SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 128 | S-PQFP-G128 | - | Not Qualified | COMMERCIAL | - | 1600 CLBS, 3500 GATES | 4.07 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1600 | - | 3500 | 28 mm | 28 mm | ||
![]() MPA1036DH Motorola Mobility LLC | In Stock | - | Datasheet | YES | 160 | 265 MHz | MOTOROLA INC | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; IEEE 1149.1 JTAG BOUNDARY SCAN CIRCUITRY | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 160 | S-PQFP-G160 | 120 | Not Qualified | COMMERCIAL | 120 | 3600 CLBS, 8000 GATES | 3.85 mm | FIELD PROGRAMMABLE GATE ARRAY | 1.75 ns | 3600 | 3600 | 8000 | 28 mm | 28 mm |


Product
Brand
Articles
Tools