- Speed
- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Base Product Number
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68704P2S Motorola Mobility LLC | In Stock | - | Datasheet | - | - | NO | - | 28 | - | 11 MHz | - | MOTOROLA INC | - | 20 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | 30 | - | No | 1088 | 5.5 V | 5 V | 5 V | - | - | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 28 | R-CDIP-T28 | Not Qualified | COMMERCIAL | - | 11 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | NO | NO | NO | NO | 6.09 mm | - | - | 8 | 6804 | NO | - | - | - | - | - | - | - | UVPROM | - | - | 37.145 mm | 15.24 mm | ||
![]() MC68HC908AS60MFN Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | 52 | - | 8.4 MHz | - | MOTOROLA INC | - | 40 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 2048 | - | - | 61440 | 5.5 V | 4.5 V | 5 V | - | - | e0 | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | 52 | S-PQCC-J52 | Not Qualified | AUTOMOTIVE | - | 8.4 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | YES | NO | YES | NO | 4.57 mm | - | - | 8 | 68HC08 | - | - | - | - | - | - | - | - | FLASH | - | - | 19.1262 mm | 19.1262 mm | ||
![]() MC9S12XDP512MFV Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | 144 | - | - | - | MOTOROLA INC | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Transferred | - | - | 32768 | - | - | 524288 | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | CPU12 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | ||
![]() MC68HC711D3CFN Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 8 MHz | - | MOTOROLA INC | - | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | unknown | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | - | 2 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | NO | NO | NO | NO | - | 16 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11A1VFN Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | 52 | - | 8 MHz | - | MOTOROLA INC | - | 38 | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 256 | - | No | 512 | 5.5 V | 5 V | 5 V | - | - | e0 | TIN LEAD | CAPTURE/COMPARE UNIT | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | INDUSTRIAL | - | 2 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 27 mA | 8 | YES | NO | NO | NO | 4.57 mm | 16 | - | 8 | 6800 | NO | YES | 8 | FIXED POINT | NO | 256 | 2 | 1 | EEPROM | 2 | 8 | 19.1262 mm | 19.1262 mm | ||
![]() XC68332FC Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | 132 | - | - | - | MOTOROLA INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | BQFP | - | SPQFP132,1.1SQ | SQUARE | FLATPACK | Obsolete | - | - | 2048 | - | No | - | - | - | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.635 mm | unknown | - | S-PQFP-G132 | Not Qualified | INDUSTRIAL | - | 16.78 MHz | - | - | - | - | - | - | - | - | - | 134 mA | 32 | - | - | - | - | - | - | - | - | 68000 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC68HC705F8FZ Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11E9 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC7121CPV50 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | 112 | - | 16 MHz | - | MOTOROLA INC | - | 84 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Transferred | - | - | - | - | - | - | 2.75 V | 2.35 V | 2.5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | S-PQFP-G112 | Not Qualified | INDUSTRIAL | - | 50 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | 32 | YES | YES | NO | NO | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | 20 mm | 20 mm | ||
![]() MC146805E2FN Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 5 MHz | - | MOTOROLA INC | - | 16 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 112 | - | - | - | 6 V | 3 V | - | - | - | e0 | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | 5 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 10 mA | 8 | NO | NO | NO | NO | 4.57 mm | 13 | - | - | 6805 | - | - | 8 | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC68HC705X16FS Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705P6ACS Motorola Mobility LLC | In Stock | - | Datasheet | - | - | NO | - | 28 | - | 4.2 MHz | - | MOTOROLA INC | - | 21 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | - | 2.1 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | YES | NO | NO | NO | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 36.83 mm | 15.24 mm | ||
![]() MPC561CZP40 Motorola | 75 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | - | MPC561 | - | A/D 32x10b | - | Motorola | - | 64 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MPC5xx | - | - | - | - | - | - | - | - | - | - | - | - | External | 40MHz | 32K x 8 | 2.5V ~ 2.7V | - | PowerPC | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908GT16CFB Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908KX2CDW Motorola | 3 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MC68HC908 | - | A/D 4x8b | - | Motorola | - | 13 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 2KB (2K x 8) | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools