- Speed
- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Base Product Number
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Temperature Grade | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | PWM Channels | Halogen Free | DAC Channels | Seated Height-Max | Density | Core Architecture | EEPROM Size | ROM Programmability | Length | Width | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC908JK3CDW MOTOROLA | 944 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMC908GR4CDW MOTOROLA | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | KMC908 | - | A/D 6x8b SAR | - | - | - | Motorola | - | 21 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 384 x 8 | 2.7V ~ 5.5V | - | - | - | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP56F803BU80 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12C64CFUE MOTOROLA | In Stock | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | 250 kB | - | - | 4 kB | - | - | 16 | - | - | - | - | - | - | - | 25 µs | - | - | - | Halogen Free | - | - | 512 kb | HCS12 | - | - | - | - | - | Lead Free | ||
![]() KMC908GZ8MFJ MOTOROLA | 131 |
| - | - | - | YES | - | - | 32 | KMC908 | 32 MHz | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | KMC908GZ8MFJ | Motorola | 21 | - | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | LQFP | LQFP, | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | Active | 5.59 | - | 5.5 V | 4.5 V | 5 V | - | * | HCMOS | QUAD | GULL WING | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | AUTOMOTIVE | - | - | 8 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | - | YES | NO | YES | - | NO | 1.6 mm | - | - | - | FLASH | 7 mm | 7 mm | - | - | ||
![]() MC68HC908LJ24CPB MOTOROLA | 100 | - | - | Surface Mount | 64-LQFP | - | - | 64-LQFP (10x10) | - | MC68HC908 | - | A/D 6x10b | - | - | - | Motorola | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 768 x 8 | 3V ~ 5.5V | - | - | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 24KB (24K x 8) | I²C, IRSCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC511301VFU8R2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | XC511301 | - | - | - | - | - | Motorola | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11E0CFNE3 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 3 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHC908QT4CDWE MOTOROLA | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | 128 B | - | - | 8 | - | - | - | - | - | - | - | 8 µs | - | - | - | Halogen Free | - | - | 32 kb | HC08 | - | - | - | - | No SVHC | Lead Free | ||
![]() MCHC908QY1CDWE MOTOROLA | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | 128 B | - | - | - | - | - | - | - | - | - | - | 8 µs | - | - | - | Halogen Free | - | - | 12 kb | HC08 | - | - | - | - | No SVHC | Lead Free | ||
![]() MC68HC16Z1CEH25 MOTOROLA | In Stock | - | - | - | - | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | 1 kB | - | - | - | - | - | - | - | - | - | - | 25 µs | - | - | - | Not Halogen Free | - | - | 512 kb | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MC9S12E64CFU MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HRC98JL3ECDW MOTOROLA | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | MC68HRC98 | - | A/D 12x8b | - | - | - | Motorola | - | 15 | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | External | 8MHz | 128 x 8 | 2.7V ~ 3.3V | - | - | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908AP64CB MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908JB12DW MOTOROLA | 4070 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | MC68HC908 | - | - | - | - | - | Motorola | - | 21 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | Internal | 6MHz | 384 x 8 | 4V ~ 5.5V | - | - | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 12KB (12K x 8) | SCI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16C57-XT-SP MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705L32FU MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908AP8CB MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908JL8CFA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DT128BMPV MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools