- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Mfr | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Display Configuration | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33991DWR2 MOTOROLA | 147871 |
| - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302FE16 Motorola Mobility LLC | In Stock | - | - | YES | 132 | - | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | QFP | QFP, QFP132,1.2SQ | QFP132,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | 0.635 mm | unknown | 132 | S-CQFP-G132 | Not Qualified | COMMERCIAL | - | LOCAL AREA NETWORK CONTROLLER | - | 4.31 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.355 mm | 22.355 mm | ||
![]() MC68230LC10 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 48 | 10 MHz | MOTOROLA INC | - | 24 | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 48 | R-CDIP-T48 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.31 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 60.96 mm | 15.24 mm | ||
![]() XPC184VFB Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68824FN10 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 84 | 33 MHz | MOTOROLA INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 32 | - | NO | - | 32 | - | - | 2 | - | - | 50 MBps | - | SYNC, BYTE | - | - | - | - | ||
![]() MC68B50S Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | 2 MHz | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | CERDIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-CDIP-T24 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.59 mm | 1 | - | NO | NO | 8 | - | 0 | 1 | 6800 | - | 0.125 MBps | - | ASYNC, BIT | NRZ | - | 32.005 mm | 15.24 mm | ||
![]() MC68A45S Motorola Mobility LLC | In Stock | - | Datasheet | NO | 40 | 1.5 MHz | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-GDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 5.84 mm | 1 | - | - | - | 8 | - | - | - | 6800 | - | - | - | - | - | 80 X 24 CHARACTERS | 52.275 mm | 15.24 mm | ||
![]() MPC8271VRMIB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 1 mm | unknown | - | S-PBGA-B516 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68606RC12C Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 84 | 12.5 MHz | MOTOROLA INC | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | 2.54 mm | unknown | - | S-CPGA-P84 | Not Qualified | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 2.66 mm | 24 | - | NO | NO | 16 | - | 0 | 1 | M68000; IAPX 86 | - | 0.256 MBps | 1 | SYNC, HDLC; LAPD | NRZ | - | - | - | ||
![]() SOC1030 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC2674B4P Motorola Mobility LLC | In Stock | - | Datasheet | NO | 40 | 4 MHz | MOTOROLA INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER OR GRAPHICS DISPLAY | - | - | 3 | - | - | - | 8 | - | - | - | MC6809 | - | - | - | - | - | - | - | - | ||
![]() MC143150B2FU Motorola Mobility LLC | In Stock | - | Datasheet | YES | 64 | 10 MHz | MOTOROLA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 2.46 mm | 16 | - | NO | YES | 8 | - | - | 1 | - | - | 0.15625 MBps | - | MIL STD 1553A; MIL STD 1553B | BIPH-SPACE(FM0) | - | 14 mm | 14 mm | ||
![]() MC68B45S Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 40 | 2 MHz | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-GDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 5.84 mm | 1 | - | - | - | 8 | - | - | - | 6800 | - | - | - | - | - | 80 X 24 CHARACTERS | 52.275 mm | 15.24 mm | ||
![]() MPC9855VF Motorola Mobility LLC | In Stock | - | Datasheet | YES | 100 | - | MOTOROLA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 mm | unknown | 100 | S-PBGA-B100 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 200 mA | 1.7 mm | - | 33 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | 11 mm | 11 mm | ||
![]() MPC8275ZQMIB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | - | No | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 1 mm | unknown | - | S-PBGA-B516 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33790DWR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 16 | - | MOTOROLA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6850CP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | 1 MHz | MOTOROLA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.08 mm | 1 | - | NO | NO | 8 | - | 0 | 1 | 6800 | - | 0.125 MBps | - | ASYNC, BIT | NRZ | - | 31.75 mm | 15.24 mm | ||
![]() XC68DP356ZP25 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 357 | 25 MHz | MOTOROLA INC | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 357 | S-PBGA-B357 | Not Qualified | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 2.05 mm | - | - | NO | - | - | - | - | - | - | - | 0.003515625 MBps | - | ASYNC, BIT | - | - | 25 mm | 25 mm | ||
![]() MC68B54L Motorola Mobility LLC | In Stock | - | Datasheet | NO | 28 | 1.5 MHz | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 28 | R-CDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 4.19 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | 6800 | - | - | - | - | NRZ; NRZI-SPACE | - | 35.56 mm | 15.24 mm | ||
![]() MC143120B1DWR2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 32 | 10 MHz | MOTOROLA INC | - | 11 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 3 PIPELINED PROCESSORS; 10K X 8 INTERNAL ROM; 512 X 8 EEPROM | 8542.31.00.01 | DUAL | GULL WING | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 25 mA | 2.54 mm | 16 | - | NO | YES | 8 | - | 512 | 1 | - | 8 | 0.15625 MBps | - | - | BIPH-SPACE(FM0) | - | 20.96 mm | 10.92 mm |


Product
Brand
Articles
Tools