- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8272CVRMIB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 1 mm | unknown | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68360CRC25K Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPAK302PV16VC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 144 | 16 MHz | MOTOROLA INC | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G144 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 1.6 mm | 24 | YES | NO | 16 | - | 4 | - | 68000 | 1.25 MBps | - | - | - | 20 mm | 20 mm | ||
![]() MPC8247CVRTIE Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 1 mm | unknown | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68B40L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 28 | 2 MHz | MOTOROLA INC | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WDIP | WDIP, | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-CDIP-T28 | Not Qualified | COMMERCIAL | TIMER, PROGRAMMABLE | 16 | - | 5.84 mm | - | - | - | 8 | - | - | 3 | 6800 | - | - | PARALLEL, DIRECT ADDRESS | - | 37.145 mm | 15.24 mm | ||
![]() KM68LC302PU20VCT Motorola Mobility LLC | In Stock | - | Datasheet | YES | 100 | 20 MHz | MOTOROLA INC | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 1.7 mm | 24 | YES | NO | 16 | - | 4 | - | 68000 | 1.25 MBps | - | - | - | 14 mm | 14 mm | ||
![]() MC68150FN40R2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 68 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J68 | Not Qualified | INDUSTRIAL | MICROPROCESSOR CIRCUIT | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | 24.2062 mm | 24.2062 mm | ||
![]() MC68A54S Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 28 | 1.5 MHz | MOTOROLA INC | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-CDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 5.84 mm | 2 | NO | NO | 8 | 0 | 1 | - | 6800 | - | ASYNC, BIT | - | NRZ; NRZI | 37.145 mm | 15.24 mm | ||
![]() XC68302RC16 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 132 | - | MOTOROLA INC | 70 °C | - | CERAMIC | PGA | - | PGA132,13X13 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | 2.54 mm | unknown | - | S-XPGA-P132 | Not Qualified | COMMERCIAL | - | - | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools