- Speed
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
MOTOROLA Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Base Product Number | Clock Frequency-Max | Gross weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Thread | Transport packaging size/quantity | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Access Time | Halogen Free | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | Design | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Finish | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Shaft diameter | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68030FE16C MOTOROLA | 400 |
| - | Surface Mount | 132-BCQFP | - | - | 132-CQFP (24x24) | - | - | MC680 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | - | 68030 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC060BRC66 MOTOROLA | 701 |
| - | Through Hole | 206-BPGA | - | - | 206-PGA (47.25x47.25) | - | - | MC68 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | 68060 | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC040FE20A MOTOROLA | 2559 |
| - | Surface Mount | 184-BCQFP | - | - | 184-CQFP (31.3x31.3) | - | - | MC68 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68030FE20C MOTOROLA | 2926 |
| - | Through Hole | 128-BPGA | - | - | 128-PGA (34.55x34.55) | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 68030 | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC040RC33A MOTOROLA | 2583 |
| - | Through Hole | 179-BPGA | - | - | 179-PGA (47.24x47.24) | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC68SEC000FU20B1 MOTOROLA | 1005 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC8245TZU300B MOTOROLA | In Stock | - | - | - | - | YES | 352 | - | - | 352 | - | 66 MHz | - | MOTOROLA INC | Motorola Semiconductor Products | XPC8245TZU300B | - | 3 | - | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA352,26X26,50 | BGA352,26X26,50 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | - | - | NOT SPECIFIED | 8.7 | Non-Compliant | No | 1.9 V | 1.7 V | 1.8 V | - | - | - | - | e0 | 3A001.A.3 | - | Tin/Lead (Sn/Pb) | - | ALSO OPERATES AT 2V SUPPLY | 8542.31.00.01 | Microprocessors | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1.27 mm | unknown | - | - | S-PBGA-B352 | Not Qualified | 2,3.3 V | - | 300 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | 1.65 mm | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | ||
![]() XPC823CZT66B2T MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68MH360EM33L MOTOROLA | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68030RC33C MOTOROLA | 2970 |
| - | Through Hole | 128-BPGA | - | - | 128-PGA (34.55x34.55) | - | - | MC680 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | 68030 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MPC8260ACZUM-HBB MOTOROLA | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC000FN-16 MOTOROLA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68340FT-25E MOTOROLA | 107 | - | - | Surface Mount | 144-BQFP | - | - | 144-QFP (28x28) | - | - | MC683 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M683xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | CPU32 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC060RC66 MOTOROLA | 2859 |
| - | Through Hole | 206-BPGA | - | 223 | 206-PGA (47.25x47.25) | - | - | MC68 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 MHz | - | - | - | - | - | 66MHz | - | 68060 | - | 66 µs | Halogen Free | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC68302EH20C MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302PV25C MOTOROLA | 51 | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 24 | - | - | - | - | Sheet Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lok Tainer | - | - | - | - | - | - | - | - | - | - | Cadmium Plated, Yellow Chromate | - | - | - | - | - | - | - | - | ||
![]() MC68EC040RC40A MOTOROLA | 2493 |
| - | Through Hole | 179-BEPGA | - | - | 179-PGA (47.24x47.24) | - | - | MC68 | - | - | - | Miscellaneous | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX1DVH20 MOTOROLA | 375 |
| - | Surface Mount | 256-LFBGA | - | - | - | - | - | MC932 | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C (TA) | i.MX1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | ARM920T | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | - | LCD, Touch Panel | - | - | - | - | - | ||
![]() XPC850SRCZT66BU Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | - | Brass | 256 | - | 33 MHz | 1.35 | MOTOROLA INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,50 | BGA256,16X16,50 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | M5 | 28.5*21*19/5000 | - | - | - | 3A991.A.2 | Threaded bushing with hole series BN1035 | - | - | - | 8542.31.00.01 | - | - | BOTTOM | BALL | - | 1.27 mm | unknown | - | 256 | S-PBGA-B256 | Not Qualified | - | - | 66 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | 2.35 mm | 26 | YES | YES | - | 32 | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | 23 mm | 23 mm | - | ||
![]() MCF5282CVM66 Motorola Semiconductor Products | In Stock | - | - | - | - | YES | - | - | - | 256 | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | - | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B256 | Not Qualified | - | INDUSTRIAL | 66.67 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools