- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
MOTOROLA Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | Consumer IC Type | Transmission Media | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33560ADTBR2 MOTOROLA | In Stock | - | - | YES | 24 | ON SEMICONDUCTOR | ON Semiconductor | MC33560ADTBR2 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 30 | 5.6 | No | 4 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 24 | R-PDSO-G24 | Not Qualified | 6.6 V | INDUSTRIAL | 1.8 V | ANALOG CIRCUIT | 1.2 mm | - | - | 7.8 mm | 5.6 mm | ||
![]() MC145027P Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 4.5 V | - | 4.44 mm | RECEIVER IC | - | 19.175 mm | 7.62 mm | ||
![]() MC14422P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 5 V | - | - | REMOTE CONTROL TRANSMITTER IC | - | - | - | ||
![]() MC145026L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 2.5 V | - | - | REMOTE CONTROL TRANSMITTER IC | INFRARED; RF; ULTRASOUND | - | - |


Product
Brand
Articles
Tools