- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Interface IC Type | Driver Number of Bits | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33186DH1 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | 125 °C | -40 °C | PLASTIC/EPOXY | HSOP | POWER, HSOP-20 | SOP20,.56 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Transferred | - | No | 28 V | 5 V | - | 15 µs | 15 µs | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | AUTOMOTIVE | 3.4 mm | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | 15.9 mm | 11 mm | ||
![]() MC34142FN Motorola Mobility LLC | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | J BEND | 1 | - | unknown | 28 | S-PQCC-J28 | Not Qualified | COMMERCIAL | - | DECODER BASED PERIPHERAL DRIVER | - | 0.5 A | TRANSIENT | SINK | - | - | ||
![]() MC75464P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | MOTOROLA INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | - | 2 | - | - | - | - | - | ||
![]() PC33982FC Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools