- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Number of Transceivers | Output Low Current-Max | Rated voltage | Profile | Filter | Companding Law | Neg Supply Voltage-Nom | Standard | Linear Coding | ISDN Access Rate | Reference Point | Output High Voltage-Min | Output Low Voltage-Max | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34017-3DR2 Motorola Semiconductor Products | In Stock | - | Datasheet | gold-plated | YES | 46 | 8 | socket | 2x23 | 2.54mm | THT | 2.53 g | MOTOROLA INC | female | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 2.54mm | straight | - | pin strips | -40...163°C | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 1.5A | - | R-PDSO-G8 | Not Qualified | - | - | - | - | 1.75 mm | TELEPHONE RINGER CIRCUIT | - | - | 60V | beryllium copper | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | 0.254µm | UL94V-0 | ||
![]() TCA3385-FPR2 Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | - | - | 2.65 mm | TELEPHONE RINGER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() MC145029P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3418LD Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | - | COMMERCIAL | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68837KBB Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1420232FU Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | No | - | - | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | SYNCHRONOUS | - | - | 1.6 mm | ADPCM CODEC | - | - | - | - | YES | A/MU-LAW | - | - | NOT AVAILABLE | - | - | - | - | 10 mm | 10 mm | - | - | ||
![]() MRFIC1505R2 Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | 3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | - | - | - | 1.6 mm | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() MC145422DWR2 Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | - | - | 2.65 mm | DIGITAL SLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.395 mm | 7.5 mm | - | - | ||
![]() MC34055DW Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | 180 mA | 10000 Mbps | 2.65 mm | ETHERNET TRANSCEIVER | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() TCA3388-FPR2 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34011P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | MOTOROLA INC | - | 60 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC145611P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 20 | - | - | - | - | - | MOTOROLA INC | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | - | - | 4.57 mm | CONFERENCING CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.415 mm | 7.62 mm | - | - | ||
![]() MC68185RC Motorola Mobility LLC | In Stock | - | Datasheet | - | NO | - | 68 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | PGA | PGA, PGA68,11X11 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | - | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 1 | 2.54 mm | unknown | - | 68 | S-PPGA-P68 | Not Qualified | INDUSTRIAL | - | - | 2000 Mbps | 2.59 mm | MODEM | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.92 mm | 26.92 mm | - | - | ||
![]() MC34014FN Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | MOTOROLA INC | - | 60 °C | -20 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | - | - | e0 | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | - | - | S-PQCC-J20 | Not Qualified | COMMERCIAL | - | - | - | 4.57 mm | TELEPHONE SPEECH CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.965 mm | 8.965 mm | - | - | ||
![]() MC34115DW Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 12 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | SYNCHRONOUS | 12 mA | - | 2.65 mm | CVSD CODEC | - | - | - | - | YES | CVSD | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() MC145567DWR2 Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | ASYNCHRONOUS | - | - | 2.65 mm | PCM CODEC | - | - | - | - | YES | A-LAW | -5 V | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() MC145443ADWR2 Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | - | - | - | MODEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34117P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 8 | - | - | - | - | - | MOTOROLA INC | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC145572FU Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | - | - | 160 Mbps | - | - | - | 0.005 A | - | - | - | - | - | ANSI T1.601 | - | BASIC | U | 2.4 V | 0.5 V | - | - | - | - | ||
![]() XC145572PB Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools