- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4017 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC193J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | - | - | BINARY COUNTER | - | - | - | POSITIVE EDGE | - | - | - | BIDIRECTIONAL | - | YES | SYNCHRONOUS | - | - | ||
![]() 5962-8755201RX Motorola Mobility LLC | In Stock | - | - | NO | 20 | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 3 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-GDIP-T20 | Not Qualified | 6 V | MILITARY | 2 V | 2 | 4 | AC | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | - | - | 12.5 ns | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() MC74VCX16244DTR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 48 | MOTOROLA INC | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.5 mm | unknown | - | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 4 | ALVC/VCX/A | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | - | 5.7 ns | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() SNC54LS193J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | LS | - | - | - | BINARY COUNTER | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 73 ns | - | - | BIDIRECTIONAL | - | YES | SYNCHRONOUS | - | - | ||
![]() MC14522BAL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | 4.19 mm | - | DECADE COUNTER | - | - | - | POSITIVE EDGE | 1100 ns | - | 1.5 MHz | DOWN | - | YES | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() MC54F240J Motorola Mobility LLC | In Stock | - | Datasheet | NO | 20 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 20 | R-CDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 4 | F/FAST | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | - | - | - | - | 6 ns | 75 mA | - | - | - | - | - | 24.515 mm | 7.62 mm | ||
![]() MC14566BALD Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | TIN LEAD | DIVIDE BY 10 AND DIVIDE BY 5/6 SECTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | 4.19 mm | - | DECADE COUNTER | - | - | - | NEGATIVE EDGE | 4500 ns | - | 0.3 MHz | UP | - | NO | ASYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() 54F534M/B2AJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | F/FAST | 3-STATE | 1.9 mm | INVERTED | BUS DRIVER | 0.02 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 11 ns | 86 mA | - | - | 60000000 Hz | - | - | 8.89 mm | 8.89 mm | ||
![]() MC74F240D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS160ANS Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | - | 5.08 mm | - | DECADE COUNTER | 0.008 A | 27 ns | - | POSITIVE EDGE | 27 ns | 32 mA | 35 MHz | UP | 25000000 Hz | YES | SYNCHRONOUS | 20.07 mm | 7.62 mm | ||
![]() 74LS398N Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31503BEB Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14553BAL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | TIN LEAD | 3 DIGIT COUNTER WITH OUTPUT LATCH MULTIPLEXER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 12 | 4000/14000/40000 | - | 4.19 mm | - | DECADE COUNTER | - | - | - | NEGATIVE EDGE | 1800 ns | - | 0.9 MHz | UP | - | NO | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() SN74LS160N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | - | 5.08 mm | - | DECADE COUNTER | 0.008 A | 27 ns | - | POSITIVE EDGE | 27 ns | 32 mA | 35 MHz | UP | 25000000 Hz | YES | SYNCHRONOUS | - | 7.62 mm | ||
![]() JM38510/31501BCA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS197J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS191J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14020BD MOTOROLA | In Stock | - | - | - | - | - | - | MOTOROLA SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7802601EA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools