- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC163N MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS191J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14020BD MOTOROLA | In Stock | - | - | - | - | - | - | MOTOROLA SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS197J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7802601EA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC161ADR2 MOTOROLA | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS197J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14162BCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | 4.19 mm | - | DECADE COUNTER | 0.004200000000000001 A | - | POSITIVE EDGE | 700 ns | - | 1 MHz | UP | 1000000 Hz | YES | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() SN74LS244D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC54HCT373AJ Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 20 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-CDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | HCT | - | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | - | 48 ns | - | - | - | - | - | - | 24.515 mm | 7.62 mm | ||
![]() MC14510BAL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | 4.19 mm | - | DECADE COUNTER | - | - | POSITIVE EDGE | 630 ns | - | 1.5 MHz | BIDIRECTIONAL | - | YES | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() SN54LS196J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 15 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | e0 | - | TIN LEAD | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 3 | LS | - | - | 5.08 mm | - | DECADE COUNTER | 0.004 A | - | NEGATIVE EDGE | 62 ns | 27 mA | 30 MHz | UP | 30000000 Hz | YES | ASYNCHRONOUS | 19.495 mm | 7.62 mm | ||
![]() SN74LS374 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS373/B2AJC Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 5 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | LS | - | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | - | 38535Q/M;38534H;883B | - | 39 ns | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() MC684P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | - | OTHER | - | - | 4 | TTL/H/L | - | - | - | - | DECADE COUNTER | - | - | POSITIVE EDGE | - | - | - | - | - | NO | - | - | - | ||
![]() MC14566BCLD Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | - | TIN LEAD | DIVIDE BY 10 AND DIVIDE BY 5/6 SECTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | - | 4.19 mm | - | DECADE COUNTER | - | - | NEGATIVE EDGE | 4500 ns | - | 0.3 MHz | UP | - | NO | ASYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() MC74HC162AD Motorola Mobility LLC | In Stock | - | Datasheet | YES | 16 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 6 V | MILITARY | 2 V | - | 4 | HC/UH | - | - | 1.75 mm | - | DECADE COUNTER | 0.0024 A | - | POSITIVE EDGE | 255 ns | - | 28 MHz | UP | - | YES | SYNCHRONOUS | 9.9 mm | 3.9 mm | ||
![]() MC74HC240ADTR2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 6 V | MILITARY | 2 V | 2 | 4 | HC/UH | - | 3-STATE | 1.2 mm | INVERTED | BUS DRIVER | - | - | - | 24 ns | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() MC100LVE222 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS367N Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | No | TIN LEAD | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 6 | LS | - | 3-STATE | 4.44 mm | TRUE | BUS DRIVER | - | - | - | 22 ns | - | - | - | - | - | - | 19.175 mm | 7.62 mm |


Product
Brand
Articles
Tools