- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Propagation Delay (tpd) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC125M Motorola Mobility LLC | In Stock | - | Datasheet | YES | 14 | MOTOROLA INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 5 V | e0 | Tin/Lead (Sn/Pb) | DISABLE & ENABLE TIME @ RL=1K | 8542.39.00.01 | DUAL | GULL WING | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | AHC/VHC | 3-STATE | 2.05 mm | TRUE | BUS DRIVER | 13 ns | 10.2 mm | 5.275 mm |


Product
Brand
Articles
Tools