- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- Base Product Number
- Type
- Voltage - Supply
- Function
Attribute column
Manufacturer
MOTOROLA Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Output Type | Circuit | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Clock Frequency | Spread Spectrum Bandwidth | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Screening Level | Trigger Type | Input Capacitance | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Independent Circuits | Absolute Pull Range (APR) | fmax-Min | Delay Time - Propagation | Features | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNJ54LS175W MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/32502BSA MOTOROLA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 20 | - | MOTOROLA INC | Motorola Semiconductor Products | M38510/32502BSA | - | SiTime | - | 125 °C | -55 °C | Strip | CERAMIC, GLASS-SEALED | DFP | CERAMIC, DFP-20 | - | RECTANGULAR | FLATPACK | Obsolete | Active | NOT SPECIFIED | 5.38 | - | No | 5 V | - | -40°C ~ 85°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e0 | - | - | XO (Standard) | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | TTL | 2.25V ~ 3.63V | DUAL | FLAT | NOT SPECIFIED | 1 | - | unknown | 37.5 MHz | ±50ppm | HCMOS, LVCMOS | R-GDFP-F20 | - | MEMS | 4.5mA | Not Qualified | - | - | - | 5.5 V | - | MILITARY | 4.5 V | 2 | 8 | - | - | LS | - | 3-STATE | - | - | - | TRUE | BUS DRIVER | - | - | - | - | - | - | 24 ns | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() MC10H176PG MOTOROLA | 78 |
| - | Through Hole | 0805 (2012 Metric) | - | 0805 | - | RS73F2ART | - | - | - | - | KOA Speer Electronics, Inc. | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | ±25ppm/°C | D-Type | 107 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | -4.9V ~ -5.46V | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Non-Inverted | - | - | - | - | - | - | - | - | 250 MHz | - | - | 112 mA | - | - | - | - | - | - | - | 6 | - | - | Positive Edge | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.023 (0.60mm) | - | - | AEC-Q200 | ||
![]() JM38510/32501B2A MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/34104B2A MOTOROLA | In Stock | - | - | - | - | YES | - | 20 | - | MOTOROLA INC | Motorola Semiconductor Products | M38510/34104B2A | 80000000 Hz | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | - | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | NOT SPECIFIED | 5.44 | - | No | 5 V | Military grade | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | FF/Latches | TTL | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | unknown | - | - | - | S-CQCC-N20 | - | - | - | Not Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 4 | - | - | F/FAST | - | - | - | 1.9 mm | - | COMPLEMENTARY | D FLIP-FLOP | 0.02 A | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | 10.5 ns | 34 mA | - | - | 100 MHz | - | - | - | 8.885 mm | 8.885 mm | - | ||
![]() CD40175BCN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC564AF MOTOROLA | 485 | - | - | - | - | - | - | - | 74HC564 | - | - | - | - | Motorola | 1 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | 74HC | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Tri-State, Inverted | - | - | - | - | - | - | - | - | 60 MHz | - | - | 8 µA | - | 7.8mA, 7.8mA | - | - | - | - | - | 8 | 28ns @ 6V, 50pF | - | Positive Edge | 10 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC374DWR2G MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14013BDG Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS173AN Motorola | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT373DW Motorola | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74ACT373 | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | 74ACT | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8.5ns | - | - | - | - | - | ||
![]() JM38510/32503B2A Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H135PG Motorola | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MC10H135 | - | - | - | - | Motorola | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 75°C (TA) | 10H | - | - | - | - | - | JK Type | - | - | - | - | - | - | - | -4.9V ~ -5.46V | - | - | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | - | - | Complementary | - | - | - | - | - | - | - | - | 250 MHz | - | - | 68 mA | - | - | - | - | - | - | - | 1 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC74M Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools