- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10211LDS Motorola Mobility LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNC54LS04J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | INVERTER | - | - | MIL-STD-883 Class B (Modified) | - | NO | - | - | - | ||
![]() M38510/05001BCB Motorola Mobility LLC | In Stock | - | - | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | - | unknown | 14 | R-GDIP-T14 | Not Qualified | 12.5 V | MILITARY | 4.5 V | 4000/14000/40000 | 2 | - | - | NAND GATE | - | - | MIL-PRF-38535 Class B | 300 ns | - | - | - | - | ||
![]() MC1909L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | OR GATE | - | - | - | - | NO | - | - | - | ||
![]() MC74ACT00N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | 2 | - | 4.69 mm | NAND GATE | 0.024 A | 9.5 ns | - | 8 ns | NO | - | 18.86 mm | 7.62 mm | ||
![]() SN54LS02W Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | FLAT | - | 1.27 mm | unknown | - | R-XDFP-F14 | Not Qualified | - | MILITARY | - | - | - | - | - | NOR GATE | - | - | - | - | NO | - | - | - | ||
![]() MC14012UBCP Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 4 | - | 4.69 mm | NAND GATE | - | - | - | 180 ns | - | - | 18.86 mm | 7.62 mm | ||
![]() MC673P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | OTHER | - | - | - | - | - | AND-OR/AND-OR-INVERT GATE | - | - | - | - | NO | - | - | - | ||
![]() MC14506UBCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | EXPANDABLE; STROBED O/P''S | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 4 | 3-STATE | 5.08 mm | AND-OR-INVERT GATE | - | - | - | 480 ns | - | - | 19.495 mm | 7.62 mm | ||
![]() SN74LS51N/MOTOROLA Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC30NS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 8 | - | - | NAND GATE | - | - | - | 265 ns | NO | - | - | - | ||
![]() MC2053L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | NAND GATE | - | - | - | - | NO | - | - | - | ||
![]() MC14072BAL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 4 | - | 5.08 mm | OR GATE | - | - | - | 300 ns | - | - | 19.495 mm | 7.62 mm | ||
![]() MC14001BAL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 2 | - | 5.08 mm | NOR GATE | - | - | - | 250 ns | - | - | 19.495 mm | 7.62 mm | ||
![]() MC14584BCLS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 6 | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | - | - | INVERTER | - | - | - | 250 ns | YES | - | - | - | ||
![]() MC10212FN Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | e0 | - | TIN LEAD | 1 ADDITIONAL NOR OUTPUT EACH FUNCTION | 8542.39.00.01 | QUAD | J BEND | 2 | 1.27 mm | unknown | 20 | S-PQCC-J20 | Not Qualified | - | OTHER | - | 10K | 3 | OPEN-EMITTER | 4.57 mm | OR/NOR GATE | - | 2.8 ns | - | 2.8 ns | NO | 42 mA | 8.965 mm | 8.965 mm | ||
![]() MC889L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | INVERTER | - | - | - | - | NO | - | - | - | ||
![]() 100E504/BYAJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | QFF | - | QFL28,.4SQ | SQUARE | FLATPACK | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | FLAT | - | 1.27 mm | unknown | - | S-XQFP-F28 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | 1 ns | 38535Q/M;38534H;883B | - | NO | 53 mA | - | - | ||
![]() MC14071B Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS86 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools