- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
MOTOROLA Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Input Conditioning | Number of Data/Clock Inputs | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100LVEL58DR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H174P MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10E167FN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10E158FNR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14555BCP MOTOROLA | 306 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H158FNR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14066BDTR2 MOTOROLA | 2230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14066BFEL MOTOROLA | 1458 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10E171FN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS42J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | LS | - | - | - | INVERTED | DECIMAL DECODER/DRIVER | 0.008 A | 30 ns | - | 30 ns | 13 mA | - | - | STANDARD | - | - | - | ||
![]() 54LS138M/B2AJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | S-XQCC-N20 | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | - | - | - | INVERTED | 3-LINE TO 8-LINE DECODER | 0.004 A | 81 ns | 38535Q/M;38534H;883B | 81 ns | 10 mA | - | - | STANDARD | - | - | - | ||
![]() SN74LS139NS Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-PDIP-T16 | - | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | - | - | 5.08 mm | INVERTED | 2-LINE TO 4-LINE DECODER | - | - | - | 38 ns | - | - | - | STANDARD | - | 20.07 mm | 7.62 mm | ||
![]() MC676P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 15 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | - | Not Qualified | 16 V | OTHER | 14 V | 676 | - | - | - | INVERTED | DECIMAL DECODER/DRIVER | - | - | - | - | - | - | - | STANDARD | - | - | - | ||
![]() MC12073L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T8 | - | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | PRESCALER | - | - | - | - | 30 mA | - | 1100000000 Hz | - | - | - | - | ||
![]() MC12028BD Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 8 | MOTOROLA INC | 12 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | e0 | - | TIN LEAD | FOR -VE EDGE TRIGGERED SYNTHESIZERS | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ECL | - | OPEN-EMITTER | 1.75 mm | - | PRESCALER | - | - | - | - | 6.5 mA | 1100 MHz | 1100000000 Hz | - | 1 | 4.9 mm | 3.9 mm | ||
![]() SN74LS122ND Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 15 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | - | TIN LEAD | RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 14 | R-PDIP-T14 | - | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | - | - | 4.69 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | - | 56 ns | 11 mA | - | - | - | 4 | 18.86 mm | 7.62 mm | ||
![]() MC10534L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | - | MILITARY | - | - | 2 | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS139ND Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T16 | - | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | - | - | 4.44 mm | INVERTED | 2-LINE TO 4-LINE DECODER | - | - | - | 38 ns | 11 mA | - | - | STANDARD | - | 19.175 mm | 7.62 mm | ||
![]() SN54LS257AJ Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 45 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 16 | R-GDIP-T16 | 1 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 2 | 3-STATE | 4.19 mm | TRUE | MULTIPLEXER | 0.012 A | 21 ns | - | 21 ns | 16 mA | - | - | - | - | 19.3 mm | 7.62 mm | ||
![]() SN74LS221 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools