- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
MOTOROLA Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Max Frequency@Nom-Sup | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54F280M/B2AJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 9 | F/FAST | - | 1.9 mm | COMPLEMENTARY | PARITY GENERATOR/CHECKER | 38535Q/M;38534H;883B | 21 ns | 40 mA | - | 8.885 mm | 8.885 mm | ||
![]() MC10579L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | LOOK-AHEAD CARRY GENERATOR | - | - | - | - | - | - | ||
![]() MC1219L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | ||
![]() MC14581BCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 24 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | CAPABLE OF 16 LOGIC & ARITHMETIC OPERATIONS; HIGHER ORDER LOOKAHEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-CDIP-T24 | Not Qualified | 18 V | MILITARY | 3 V | 4 | 4000/14000/40000 | - | 5.59 mm | - | ARITHMETIC LOGIC UNIT | - | 1910 ns | - | - | 32.005 mm | 15.24 mm | ||
![]() MC6881L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10166FN Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | MOTOROLA INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | e0 | - | TIN LEAD | WITH INHIBIT; WITH A < B & A > B OUTPUTS | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | 20 | S-PQCC-J20 | Not Qualified | - | OTHER | - | 5 | 10K | OPEN-EMITTER | 4.57 mm | TRUE | MAGNITUDE COMPARATOR | - | 8.4 ns | 117 mA | - | 8.965 mm | 8.965 mm | ||
![]() MC14559BDW Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 16 | MOTOROLA INC | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4000/14000/40000 | - | 2.65 mm | - | LOGIC CIRCUIT | - | - | - | 800000 Hz | 10.3 mm | 7.5 mm | ||
![]() 54LS283/BEBJC Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | ADDER/SUBTRACTOR | 38535Q/M;38534H;883B | - | - | - | - | - | ||
![]() MC10182L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 85 °C | -30 °C | CERAMIC, GLASS-SEALED | DIP | 620-09 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | - | OTHER | - | 2 | 10K | OPEN-EMITTER | 5.08 mm | - | ARITHMETIC LOGIC UNIT | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() MC14561BAL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | 9''S COMPLEMENTER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4 | 4000/14000/40000 | - | 5.08 mm | - | ENCODER | - | 1000 ns | - | - | 19.495 mm | 7.62 mm | ||
![]() MC10565L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | ENCODER | - | - | - | - | - | - | ||
![]() SN54LS183J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | FULL ADDER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 5.25 V | MILITARY | 4.5 V | 1 | LS | - | 5.08 mm | - | ADDER/SUBTRACTOR | - | 33 ns | - | - | 19.495 mm | 7.62 mm |


Product
Brand
Articles
Tools