- Analog IC - Other Type
- Configuration
- Contact Plating
- Contact Style
- Control Mode
- Control Technique
- Digits or Characters
- Display Type
- ECCN Code
- Gender
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
MOTOROLA PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Gender | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Number of Contacts | Contact Style | Temperature Grade | Configuration | Insulation Resistance | Interface | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Display Type | Switching Frequency-Max | Digits or Characters | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34271FB MOTOROLA | 1019 |
| - | - | Surface Mount | 32-LQFP | YES | 32-QFP (7x7) | 32 | MOTOROLA INC | 12.5 V | 5 V | Motorola Semiconductor Products | MC34271FB | Motorola | 70 °C | Bulk | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | Active | 8.75 | - | No | 0°C ~ 70°C (TA) | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Switching Regulator or Controllers | BIPOLAR | 16V | QUAD | GULL WING | 1 | 0.8 mm | unknown | S-PQFP-G32 | Not Qualified | - | - | COMMERCIAL | - | - | - | DUAL SWITCHING CONTROLLER | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 1.6 mm | 3 mA | SINGLE | LCD | 700 kHz | 2 Digits | 7 mm | 7 mm | ||
![]() MC14489BDW MOTOROLA | 11 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2.805 MΩ | - | Male | - | - | - | - | - | - | - | - | - | - | - | 20 | Pin | - | - | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools