- Configuration
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- HTS Code
- Forward Current-Max
- Isolation Voltage-Max
- Number of Elements
- JESD-609 Code
Attribute column
Manufacturer
MOTOROLA Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Shape | Exterior Housing Material | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Current rating | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 283-2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3062 Motorola Semiconductor Products | In Stock | - | Datasheet | gold-plated | - | - | 28 | - | 1 | - | socket | 1x28 | 2.54mm | - | - | THT | 2.72 g | MOTOROLA INC | female | - | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | straight | pin strips | -40...163°C | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | 3A | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | - | 150V | - | 7500 V | - | - | - | - | beryllium copper | 10 mA | - | - | - | - | - | - | 600 V | - | 0.254µm | UL94V-0 | ||
![]() MOC215 Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 20% | 50% | - | - | MOTOROLA INC | - | 1 | 100 °C | -45 °C | PLASTIC, SOIC-8 | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | 0.15 A | - | - | - | 3000 V | - | 50 nA | 30 V | - | - | - | - | 0.0000075 s | - | - | - | - | - | - | - | - | ||
![]() MRD701 Motorola Mobility LLC | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | ROUND | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | 100 °C | -40 °C | - | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 1 | unknown | - | SINGLE | PHOTO TRANSISTOR | 1.14 mm | - | - | - | - | - | - | - | 800 nm | 100 nA | 30 V | - | - | - | YES | 0.00001 s | - | 0.5 mA | - | - | - | - | - | - | ||
![]() MOC3051S Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | CASE 730C-04, 6 PIN | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, INTERFACING MICROPROCESSOR | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.1 A | 600 V | - | - | 7500 V | - | - | - | 2.5 V | - | 15 mA | - | - | 1 A | - | 0.015 A | - | 600 V | 0.0001 A | - | - | ||
![]() MOC3000 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | - | - | 7500 V | - | - | - | - | - | 10 mA | - | - | - | - | - | - | 400 V | - | - | - | ||
![]() MRD500 Motorola Mobility LLC | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | ROUND | - | Silicon | - | - | - | - | - | - | - | MOTOROLA INC | - | - | 125 °C | -55 °C | - | Obsolete | - | No | - | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | RESPONDS FROM VISIBLE TO INFRARED RANGE | - | 1 | unknown | - | SINGLE | PIN PHOTODIODE | 3.68 mm | - | - | - | - | - | 100 V | - | - | 2 nA | - | - | - | - | - | 1e-9 s | - | 0.009 mA | - | 100 V | - | - | - | - | ||
![]() MOC3082S Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | 0.1 A | 800 V | - | - | 7500 V | - | - | - | 3 V | - | 10 mA | - | - | 1 A | - | 0.01 A | - | 800 V | 0.0001 A | - | - | ||
![]() MOC8020T Motorola Mobility LLC | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 500% | 500% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 2 V | 0.05 A | - | - | - | 7500 V | - | 100 nA | 50 V | - | - | - | - | 0.000002 s | - | - | - | - | - | - | - | - | ||
![]() MOC8021R Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 100% | 1000% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | 0.25 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 2 V | 0.1 A | - | - | - | 7500 V | - | 100 nA | - | - | - | - | - | 0.000002 s | - | - | - | - | - | - | - | - | ||
![]() MOC221 Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 100% | 200% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | 0.09 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | 0.15 A | - | - | - | 2500 V | - | 50 nA | - | - | - | - | - | 0.0000035 s | - | - | - | - | - | - | - | - | ||
![]() MOC3162S Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | PLASTIC, CASE 730C-04, 6 PIN | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | 600 V | - | - | 7500 V | - | - | - | 3 V | - | 10 mA | - | - | 1000 A | - | 0.01 A | - | 600 V | 1e-7 A | - | - | ||
![]() MOC8050F Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 500% | 500% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 2 V | 0.05 A | - | - | - | 7500 V | - | - | 80 V | - | - | - | - | 0.000002 s | - | - | - | - | - | - | - | - | ||
![]() H11AV2AS Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 50% | 100% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | 0.25 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.5 V | 0.15 A | - | - | - | 3700 V | - | 50 nA | - | - | - | - | - | 0.000015 s | - | - | - | - | - | - | - | - | ||
![]() MOC3011SR2 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, INTERFACING MICROPROCESSOR | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 7500 V | - | - | - | - | - | 5 mA | - | - | - | - | - | - | 250 V | - | - | - | ||
![]() MCT2ESR2V Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 70% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 7500 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8020F Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 500% | 500% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 2 V | 0.05 A | - | - | - | 7500 V | - | - | 50 V | - | - | - | - | 0.000002 s | - | - | - | - | - | - | - | - | ||
![]() MOC8021T Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 1000% | 1000% | - | - | MOTOROLA INC | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | 0.15 W | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 2 V | 0.1 A | - | - | - | 7500 V | - | 100 nA | 50 V | - | - | - | - | 0.000002 s | - | - | - | - | - | - | - | - | ||
![]() MOC3033S Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | 0.1 A | 250 V | - | - | 7500 V | - | - | - | 3 V | - | 5 mA | - | - | 1 A | - | 0.005 A | - | 250 V | 1e-7 A | - | - | ||
![]() MOC3032S Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | 0.1 A | 250 V | - | - | 7500 V | - | - | - | 3 V | - | 10 mA | - | - | 1 A | - | 0.01 A | - | 250 V | 0.0001 A | - | - |


Product
Brand
Articles
Tools