Filters
  • 1dB Compression Point
  • Construction
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Input Power-Max (CW)
  • Insertion Loss-Max
  • JESD-609 Code
  • Mounting Feature
  • Number of Functions
  • Number of Terminals
  • Operating Frequency (Max)

Attribute column

Manufacturer

MOTOROLA RF Switches

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Terminals

Ihs Manufacturer

Insertion Loss-Max

Isolation-Min

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Equivalence Code

Part Life Cycle Code

Rohs Code

JESD-609 Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Number of Functions

Construction

Reach Compliance Code

Power Supplies

RF/Microwave Device Type

Operating Frequency-Min

VSWR-Max

Input Power-Max (CW)

1dB Compression Point

Port Termination

MRFIC0903
MRFIC0903

Motorola Mobility LLC

In Stock

-

Datasheet

YES

SURFACE MOUNT

8

MOTOROLA INC

0.85 dB

18 dB

2000 MHz

85 °C

-35 °C

PLASTIC/EPOXY

SOP8,.25

SOP8,.25

Obsolete

No

e0

EAR99

Tin/Lead (Sn/Pb)

TTL COMPATIBLE

8536.50.70.00

1

COMPONENT

unknown

5 V

SPDT

100 MHz

1.5

25.12 dBm

34 dBm

REFLECTIVE

MRFIC1801
MRFIC1801

Motorola Semiconductor Products

In Stock

-

Datasheet

YES

SURFACE MOUNT

8

MOTOROLA INC

1 dB

-

2500 MHz

85 °C

-30 °C

PLASTIC/EPOXY

SOP8,.25

SOP8,.25

Obsolete

No

e0

EAR99

Tin/Lead (Sn/Pb)

-

8536.50.70.00

1

COMPONENT

unknown

3/5 V

SPDT

1500 MHz

-

33.01 dBm

29 dBm

REFLECTIVE