- Package
- Rectified Current
- Reverse Voltage (Vr)
- RoHS
- Forward Voltage (Vf@If)
- Operating Temperature
- Peak Forward Surge Current
- Reverse Leakage Current (Ir)
Attribute column
Manufacturer
MSKSEMI Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Peak Forward Surge Current | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
DB307S MSKSEMI | In Stock | - | Datasheet | 1.1V@3A | Tape & Reel (TR) | 60A | 3A | - | 1kV | true | -65℃~+150℃ | ||
MSB20M MSKSEMI | In Stock | - | Datasheet | - | Tape & Reel (TR) | - | 2A | - | 1kV | true | - | ||
MSB30M MSKSEMI | In Stock | - | Datasheet | - | Tape & Reel (TR) | - | 3A | - | 1kV | true | - | ||
MSB40M MSKSEMI | In Stock | - | Datasheet | - | Tape & Reel (TR) | - | 4A | - | 1kV | true | - | ||
DB104S MSKSEMI | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 50A | 1A | 10uA@400V | 400V | true | -55℃~+150℃ | ||
DF10S MSKSEMI | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 50A | 1A | 10uA@1kV | 1kV | true | -55℃~+150℃ | ||
DB157S MSKSEMI | In Stock | - | Datasheet | 1.1V@1.5A | Tape & Reel (TR) | 50A | 1.5A | 10uA@1kV | 1kV | true | -55℃~+150℃ | ||
DB207S MSKSEMI | In Stock | - | Datasheet | 1.1V@2A | Tape & Reel (TR) | 60A | 2A | 10uA@1kV | 1kV | true | -55℃~+150℃ | ||
DB107S MSKSEMI | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 50A | 1A | 10uA@1kV | 1kV | true | -55℃~+150℃ | ||
DB106S MSKSEMI | In Stock | - | Datasheet | 1.1V@500mA | Tape & Reel (TR) | 50A | 1A | 10uA@800V | 800V | true | -55℃~+150℃ | ||
DF06S MSKSEMI | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 50A | 1A | 10uA@600V | 600V | true | -50℃~+150℃ |


Product
Brand
Articles
Tools