- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source Voltage (Vdss)
- Type
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Gate Threshold Voltage (Vgs(th)@Id)
- Power Dissipation (Pd)
- Input Capacitance (Ciss@Vds)
- Total Gate Charge (Qg@Vgs)
- Operating Temperature
- Reverse Transfer Capacitance (Crss@Vds)
Attribute column
Manufacturer
MSKSEMI Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | RoHS | Total Gate Charge (Qg@Vgs) | Type | Continuous Drain Current (Id) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BSS138BK MSKSEMI | In Stock | - | Datasheet | - | 55V | - | - | Tape & Reel (TR) | 350mW | true | - | 1 N-Channel | 300mA | ||
AO3404A MSKSEMI | In Stock | - | Datasheet | 18mΩ@10V,5.5A | 30V | 1V@250uA | - | Tape & Reel (TR) | 1.4W | true | - | 1 N-Channel | 6A | ||
AO3409 MSKSEMI | In Stock | - | Datasheet | 75mΩ@10V,3A | 30V | 2.5V@250uA | - | Tape & Reel (TR) | 1.5W | true | - | 1 Piece P-Channel | 3A | ||
![]() AONR36366-MS MSKSEMI | In Stock | - | Datasheet | 4mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 100A | ||
![]() AON6566-MS MSKSEMI | In Stock | - | Datasheet | 4mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 80A | ||
![]() IRF7416TRPBF(MS) MSKSEMI | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | ||
![]() 2N7002BK-MS MSKSEMI | In Stock | - | Datasheet | 2.2Ω@10V,300mA | 60V | 1.6V@250uA | 25.5pF@30V | Tape & Reel (TR) | 350mW | true | 3.7nC@10V | 1 N-Channel | 300mA | ||
![]() 2N7002KT1G-MS MSKSEMI | In Stock | - | Datasheet | 2.2Ω@10V,300mA | 60V | 1.6V@250uA | 25.5pF@30V | Tape & Reel (TR) | 350mW | true | 3.7nC@10V | 1 N-Channel | 300mA | ||
![]() 2N7002LT1G-MS MSKSEMI | In Stock | - | Datasheet | 2.2Ω@10V,300mA | 60V | 1.6V@250uA | 25.5pF@30V | Tape & Reel (TR) | 350mW | true | 3.7nC@10V | 1 N-Channel | 300mA | ||
![]() 2N7002E-T1-E3-MS MSKSEMI | In Stock | - | Datasheet | 2.2Ω@10V,300mA | 60V | 1.6V@250uA | 25.5pF@30V | Tape & Reel (TR) | 350mW | true | 3.7nC@10V | 1 N-Channel | 300mA | ||
![]() AON7506-MS MSKSEMI | In Stock | - | Datasheet | 9.5mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 50A | ||
![]() AON6360-MS MSKSEMI | In Stock | - | Datasheet | 2.4mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 120A | ||
![]() AONR36368-MS MSKSEMI | In Stock | - | Datasheet | 6mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 60A | ||
![]() AON7430-MS MSKSEMI | In Stock | - | Datasheet | 13mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 N-Channel | 30A | ||
![]() FDMC510P-MS MSKSEMI | In Stock | - | Datasheet | 10mΩ@4.5V | 20V | 1V | - | Tape & Reel (TR) | - | true | - | 1 Piece P-Channel | 60A | ||
SI2307CDS MSKSEMI | In Stock | - | - | 75mΩ@10V,3A | 30V | 2.5V@250uA | - | Tape & Reel (TR) | 1.56W | true | - | 1 Piece P-Channel | 3.4A | ||
![]() AON7401-MS MSKSEMI | In Stock | - | Datasheet | 13mΩ@10V | 30V | 2.5V | - | Tape & Reel (TR) | - | true | - | 1 Piece P-Channel | 50A | ||
![]() AOD407-MS MSKSEMI | In Stock | - | Datasheet | 55mΩ@VGS-10V | 60V | - | - | Tape & Reel (TR) | 20W | true | - | 1 Piece P-Channel | 14A | ||
![]() AOD409-MS MSKSEMI | In Stock | - | Datasheet | 38mΩ@10V,8A | 60V | - | - | Tape & Reel (TR) | 72W | true | - | 1 Piece P-Channel | 25A | ||
MS8205A MSKSEMI | In Stock | - | - | 23mΩ@4.5V | 20V | 1.2V | - | Tape & Reel (TR) | - | true | - | 2 N-Channel | 5A |


Product
Brand
Articles
Tools