- Connector Type
- Impedance
- Contact Materials
- Contact Plating
- RoHS
- For Use With
- Accessory Type
- REACH SVHC
- Voltage Rating (DC)
- Length
- Shell Material
- Manufacturer
Attribute column
Manufacturer
Multicomp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Material | Contact Materials | For Use With | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Depth | Military Standard | Operating Supply Voltage | Failure Rate | Impedance | Accessory Type | Features | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WB-4087-12 Multicomp | In Stock | - | - | - | - | - | - | Incandescent and Xenon Lamps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lamp Holder | - | - | - | - | - | - | - | ||
![]() MP-13-43 Multicomp | 1793 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inter Series Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-60-4 DGZ Multicomp | 3539 | - | - | Gold Plated Contacts | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-37-01L-5-TGG Multicomp | 93 | - | - | Gold Plated Contacts | - | Metal, Steel | Beryllium Copper | - | - | - | - | - | - | - | - | MMCX Coaxial | - | - | - | - | Grey | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-29-7 75OHM Multicomp | 960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intra Series Coaxial | - | - | - | - | - | - | - | - | - | - | - | 75ohm | - | - | - | - | - | - | - | - | ||
![]() MP-37-06-TGG Multicomp | 8307 | - | - | Gold Plated Contacts | - | - | Beryllium Copper | - | Non-Compliant | - | - | - | - | - | - | MMCX Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-06-4 TGN RG174 Multicomp | 147 | - | - | Gold Plated Contacts | - | - | Brass | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-15-1 TSS RG179U Multicomp | 1165 | - | - | Lead, Tin | - | - | Brass | - | Compliant | - | - | Tape & Reel (TR) | 1 % | 2 | 25 ppm/°C | BNC Coaxial | 66.5 kΩ | 150 °C | -55 °C | Thin Film | - | - | 150 mW | - | MIL-PRF-55342 | - | 0.1 % | 75ohm | - | Military | 838.2 µm | 2.032 mm | 1.27 mm | 381 µm | No | - | ||
![]() MP-13-06-4 TGN RG59 Multicomp | 205 | - | - | Gold Plated Contacts | - | - | Brass | - | Compliant | - | - | - | - | - | - | BNC Coaxial | 59 kΩ | - | - | - | - | - | - | - | - | 200 V | - | 75ohm | - | - | - | - | - | - | - | Lead Free | ||
![]() MP-13-22-1 Multicomp | 41724 | - | - | Gold Plated Contacts | - | - | Brass | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-25 Multicomp | 29878 | - | - | Gold Plated Contacts | - | - | Brass | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-19-34-2 Multicomp | 990 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inter Series Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-25 TGN 75R Multicomp | 109 | - | - | Gold Plated Contacts | - | - | Brass | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 75ohm | - | - | - | - | - | - | - | - | ||
![]() MP-19-70-4-TGG Multicomp | 208 | - | - | Gold Plated Contacts | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | SMA Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-R23-014-00-002611000 Multicomp | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptor | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-60-04 TGG Multicomp | 588 | - | - | Gold Plated Contacts | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | SMA Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-R23-012-00-002611000 Multicomp | 477 | - | - | - | - | - | - | - | Compliant | 50 V | 75 V | Tape & Reel (TR) | 0.1 % | 2 | 25 ppm/°C | Adaptor | 30.9 kΩ | 125 °C | -55 °C | Thin Film | - | 100 mW | 100 mW | 850 µm | Not | - | - | 50ohm | - | - | 550 µm | 1.5494 mm | 838.2 µm | - | - | Lead Free | ||
![]() MP-18-11-2 Multicomp | In Stock | - | - | Gold | 2 | - | Phosphor Bronze | - | Compliant | - | - | - | - | - | - | F Coaxial | - | - | - | - | - | - | - | - | - | - | - | 75ohm | - | - | - | - | - | - | - | - | ||
![]() MP-19-16-3-TGG Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | SMA Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | ||
![]() MP-13-01-3 58U Multicomp | 2659 | - | - | Gold Plated Contacts | - | - | Brass | - | - | - | - | - | - | - | - | BNC Coaxial | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - |