- Directivity
- Output Impedance
- RoHS
- Current Rating
- Self Resonant Frequency
- Max Supply Voltage
- Min Supply Voltage
- Current Consumption (Max)
- Frequency Range
- Height
- Mount
- Operating Supply Voltage (Max)
Attribute column
Manufacturer
Multicomp Microphones
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Shape | Current Consumption (Max) | Directivity | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Signal to Noise Ratio (Min) | Termination Method | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Max Supply Voltage | Min Supply Voltage | Frequency Range | Self Resonant Frequency | Sensitivity | Outside Diameter | Output Impedance | Features | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCKPCM-40H15P-40DB-4798 Multicomp | 2068 | - | - | External | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 500 µA | - | 10 V | 2 V | - | 16 kHz | - | 4 mm | 2.2kohm | - | - | 1.5 mm | - | - | - | ||
![]() MCKPCM-97H67P-40DB-4807 Multicomp | In Stock | - | - | - | - | - | Round | 0.5(mA) | Omni-Directional | - | 10V | 2V | 4.5V | - | Not Required(mm) | 9.7(mm) | - | Compliant | 60(dB) | Pin | - | - | - | - | - | - | - | - | - | 500 A | - | 10 V | 2 V | 100 to 16000(Hz) | 16 kHz | -40±2(dB) | - | - | - | Not Required(mm) | - | - | 6.7(mm) | Unknown | ||
![]() MCKPCM-40H15-40DB-4797 Multicomp | In Stock | - | Datasheet | External | - | - | Round | 0.5(mA) | Omni-Directional | - | 10V | - | 2V | - | Not Required(mm) | 4(mm) | - | Compliant | 60(dB) | Pin | - | - | - | - | - | - | - | - | - | 500 µA | - | 10 V | 2 V | 100 to 16000(Hz) | 16 kHz | - | 4 mm | - | - | Not Required(mm) | 1.5 mm | - | 1.5(mm) | - | ||
![]() ABM-709-RC Multicomp | 111 | - | - | - | - | - | - | - | Unidirectional | KEMET | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | ||
![]() ABM-703-RC Multicomp | In Stock | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | ||
![]() ABM-708-RC Multicomp | 64 | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | ||
![]() ABM-717-RC Multicomp | 432 | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | ||
![]() MCKPCM-60H27P-40DB-4804 Multicomp | 1644 | - | - | External | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 500 µA | - | 10 V | 2 V | - | 16 kHz | - | 6 mm | 2.2kohm | - | - | 2.7 mm | - | - | - | ||
![]() MCKPCM-60H18-40DB-4801 Multicomp | In Stock | - | Datasheet | - | - | - | Round | 0.5(mA) | Omni-Directional | - | 10V | - | 2V | - | Not Required(mm) | 6(mm) | - | Compliant | 60(dB) | Pin | - | - | - | - | - | - | - | - | - | 500 A | - | 10 V | 2 V | 100 to 16000(Hz) | 16 kHz | -42±2(dB) | - | - | - | Not Required(mm) | - | - | 1.8(mm) | Unknown | ||
![]() ABM-711-RC Multicomp | 520 | - | - | - | Axial | Axial | - | - | Noise Cancelling | Stackpole Electronics Inc | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±0.1% | 2 | ±25ppm/°C | 232 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 2.2kohm | Flame Retardant Coating, Safety | - | - | - | - | - | ||
![]() MCKPCM-60H27-40DB-4803 Multicomp | In Stock | - | - | - | - | - | Round | 0.5(mA) | Omni-Directional | - | 10V | 2V | 2V | - | Not Required(mm) | 6(mm) | - | Compliant | 60(dB) | Pin | - | - | - | - | - | - | - | - | - | 500 A | - | - | - | 100 to 16000(Hz) | 16 kHz | -40±2(dB) | - | - | - | Not Required(mm) | - | - | 2.7(mm) | - | ||
![]() MCKPCM-97H45P-40DB-4808 Multicomp | 7145 | - | - | External | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 500 µA | - | 10 V | 2 V | - | 16 kHz | - | 9.7 mm | 2.2kohm | - | - | 4.5 mm | - | - | Unknown |