- Impedance
- Driver Type
- RoHS
- REACH SVHC
- Self Resonant Frequency
- Height
- Mount
- Outside Diameter
- Resistance
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Multicomp Speakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Driver Type | Manufacturer | Manufacturer Part Number | Mfr | Package | Positions | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current Rating | Failure Rate | Max Supply Voltage | Min Supply Voltage | Impedance | Current | Self Resonant Frequency | Outside Diameter | Features | Height | Height Seated (Max) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCKP1330SP1-4723 Multicomp | In Stock | - | - | External | - | - | General Purpose | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | 1.2 kHz | 13 mm | - | 3.8 mm | - | Unknown | ||
![]() MCKP4050SP1R16-4785 Multicomp | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Ω | - | 650 Hz | - | - | - | - | Unknown | ||
![]() MCABS-236-RC Multicomp | 816 | - | - | - | - | - | Miniature | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 8 Ω | - | - | - | - | - | - | - | 8ohm | - | 550 Hz | - | - | - | - | No SVHC | ||
![]() MCABS-235-RC Multicomp | 213 | - | - | - | - | - | Miniature | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 8 Ω | - | - | - | - | - | - | - | 8ohm | - | 300 Hz | - | - | - | - | No SVHC | ||
![]() MCKP3642SP1-4757 Multicomp | In Stock | - | - | External | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | 500 Hz | 36 mm | - | 4.9 mm | - | Unknown | ||
![]() MCKP1227SP1-4721 Multicomp | In Stock | - | - | External | - | - | General Purpose | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | 1.3 kHz | 11.7 mm | - | 2.7 mm | - | Unknown | ||
![]() 55-1455 Multicomp | 28 | - | - | - | - | - | Woofer | Cooper | 78101161779 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | - | ||
![]() MCABS-227-RC Multicomp | 76 | - | - | - | - | - | Miniature | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 32ohm | 8A @ 250V | - | - | - | - | - | - | ||
![]() ABS-221-RC Multicomp | 335 | - | - | - | - | - | Miniature | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | - | ||
![]() MCKP12-G185B-3709 Multicomp | 374 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 10 mA | - | 2 V | 1 V | - | - | 2.048 kHz | 12 mm | - | 8.5 mm | - | Unknown | ||
![]() MCABS-201-RC Multicomp | 605 | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | - | ||
![]() ABS-216-RC Multicomp | 8092 | - | - | - | Axial | Axial | Miniature | - | - | Stackpole Electronics Inc | Tape & Reel (TR) | - | Active | - | -55°C ~ 350°C | WW | 0.110 Dia x 0.375 L (2.79mm x 9.53mm) | ±1% | 2 | ±50ppm/°C | 7.68 Ohms | Wirewound | - | 1W | - | - | - | - | 8ohm | - | - | - | Moisture Resistant | - | - | - | ||
![]() 55-2984 Multicomp | 72 | - | - | - | - | - | Woofer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | - | ||
![]() 55-2981 Multicomp | 243 | - | - | - | - | - | Woofer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | - |