- Wire Gauge
- Conductor Material
- Jacket Material
- Voltage, Rating
- RoHS
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Features
Attribute column
Manufacturer
Multicomp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket Material | Voltage, Rating | Wire Gauge |
---|---|---|---|---|---|---|---|---|---|
![]() PP002517 Multicomp | 16 | - | - | Tinned Copper | PVC | 600V | 16AWG | ||
![]() PP002505 Multicomp | 44 | - | - | Tinned Copper | PVC | 300V | 24AWG | ||
![]() PP002519 Multicomp | 17 | - | - | Tinned Copper | PVC | 600V | 16AWG | ||
![]() PP002589 Multicomp | 24 | - | - | Tinned Copper | PVC | 300V | 22AWG | ||
![]() PP002518 Multicomp | In Stock | - | - | Tinned Copper | PVC | 600V | 16AWG | ||
![]() PP002511 Multicomp | In Stock | - | - | Tinned Copper | PVC | 600V | 10AWG | ||
![]() PP002507 Multicomp | 28 | - | - | Tinned Copper | PVC | 300V | 24AWG | ||
![]() PP002571 Multicomp | In Stock | - | - | Tinned Copper | PVC | 300V | 18AWG | ||
![]() PP002431 Multicomp | 30 | - | - | Tinned Copper | PVC | 30V | 28AWG | ||
![]() PP002432 Multicomp | 21 | - | - | Tinned Copper | PVC | 30V | 28AWG | ||
![]() PP002434 Multicomp | 22 | - | - | Tinned Copper | PVC | 30V | 30AWG | ||
![]() PP002430 Multicomp | 28 | - | - | Tinned Copper | PVC | 30V | 28AWG | ||
![]() PP002603 Multicomp | 23 | - | - | Tinned Copper | PVC | 300V | 26AWG | ||
![]() PP002504 Multicomp | 17 | - | - | Tinned Copper | PVC | 300V | 24AWG | ||
![]() PP002509 Multicomp | 20 | - | - | Tinned Copper | PVC | 300V | 26AWG | ||
![]() PP002426 Multicomp | 33 | - | - | Tinned Copper | PVC | 30V | 28AWG | ||
![]() PP002497 Multicomp | 51 | - | - | Tinned Copper | PVC | 300V | 22AWG | ||
![]() PP002414 Multicomp | 17 | - | - | Tinned Copper | PVC | 300V | 30AWG | ||
![]() PP002413 Multicomp | 22 | - | - | Tinned Copper | PVC | 300V | 30AWG | ||
![]() PP002412 Multicomp | 21 | - | - | Tinned Copper | PVC | 300V | 30AWG |