- Wire Gauge
- Conductor Material
- Jacket Material
- Voltage, Rating
- RoHS
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Features
Attribute column
Manufacturer
Multicomp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket Material | Voltage, Rating | Wire Gauge |
---|---|---|---|---|---|---|---|---|---|
![]() PP002321 Multicomp | 20 | - | - | Tinned Copper | PVC | 300V | 24AWG | ||
![]() PP002372 Multicomp | In Stock | - | - | Tinned Copper | PVC | 300V | 16AWG | ||
![]() PP002328 Multicomp | 24 | - | - | Tinned Copper | PVC | 300V | 26AWG | ||
![]() PP002389 Multicomp | 21 | - | - | Tinned Copper | PVC | 300V | 22AWG | ||
![]() PP002371 Multicomp | 16 | - | - | Tinned Copper | PVC | 300V | 16AWG | ||
![]() PP002302 Multicomp | In Stock | - | - | Tinned Copper | PVC | 300V | 16AWG | ||
![]() PP002309 Multicomp | 22 | - | - | Tinned Copper | PVC | 300V | 20AWG | ||
![]() PP002300 Multicomp | 15 | - | - | Tinned Copper | PVC | 300V | 16AWG | ||
![]() PP002324 Multicomp | 18 | - | - | Tinned Copper | PVC | 300V | 24AWG | ||
![]() PP002308 Multicomp | 16 | - | - | Tinned Copper | PVC | 300V | 18AWG | ||
![]() PP002385 Multicomp | 22 | - | - | Tinned Copper | PVC | 300V | 22AWG | ||
![]() PP002384 Multicomp | 22 | - | - | Tinned Copper | PVC | 300V | 20AWG | ||
![]() PP001232 Multicomp | 143 | - | - | Copper | PVC | 600V | 14AWG | ||
![]() PP001246 Multicomp | 467 | - | - | Copper | PVC | 600V | 6AWG | ||
![]() PP001277 Multicomp | 21 | - | - | Copper | PVC | 600V | 6AWG | ||
![]() PP000690 Multicomp | In Stock | - | - | Tinned Copper | ETFE | 300V | 28AWG | ||
![]() PP000816 Multicomp | In Stock | - | - | Silver Plated Copper | ETFE | 300V | 26AWG | ||
![]() PP000400 Multicomp | In Stock | - | - | Tinned Copper | PVC | 1.5kV | - | ||
![]() PP000130 Multicomp | In Stock | - | - | Tinned Copper | PVC | 1kV | - | ||
![]() PP000379 Multicomp | In Stock | - | - | Tinned Copper | PVC | 1.5kV | - |