- Wire Gauge
- Conductor Material
- Jacket Material
- Voltage, Rating
- RoHS
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Features
Attribute column
Manufacturer
Multicomp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Driver Configuration | Jacket Material | Logic voltage-VIL, VIH | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Type of electric connection | Voltage, Rating | With front ring | Operating Temperature | Series | Voltage - Supply | Current Rating | Wire Gauge | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100-26G Multicomp | In Stock | - | - | - | - | - | Silver Plated Copper | - | - | - | - | PVDF | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 26AWG | - | - | - | - | - | - | ||
![]() 100-26TG Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 26AWG | - | - | - | - | - | - | ||
![]() 2629 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6A-7/0.2T2-GY-100 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6A-7/0.2T2-PK-100M Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Yes | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1.5 Multicomp | 220 | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 15AWG | - | - | - | - | - | - | ||
![]() TCW16 500G Multicomp | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 70A | 16SWG | - | - | - | - | - | - | ||
![]() MC6A-7/0.2T2-OE-100 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Yes | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6A-1/0.6T2-GN-100 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Yes | - | 150V | - | - | - | - | - | 23AWG | - | - | - | - | - | - | ||
![]() 100-30W Multicomp | In Stock | - | - | - | - | - | Silver Plated Copper | - | - | - | - | PVDF | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 30AWG | - | - | - | - | - | - | ||
![]() TCW20 500G Multicomp | 149 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1.25 Multicomp | 79 | - | - | - | - | - | Copper | Chrome | IP67/IP69K | Other | - | PUR | - | Plastic | - | 0 | 0 | 1 | - | - | - | Screw connection | 7kV | Yes | - | - | - | - | 16AWG | - | - | - | - | - | - | ||
![]() MC6A-1/0.6T2-OE-100 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | 150V | - | - | - | - | - | 23AWG | - | - | - | - | - | - | ||
![]() MC6A-7/0.2T2-GN-100 Multicomp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Tinned Copper | - | - | - | Low-Side | PVC | 0.8V, 2.2V | - | National Semiconductor | - | - | - | Bulk | Active | - | - | 1kV | - | -40°C ~ 125°C (TJ) | - | 3.5V ~ 14V | - | - | Inverting, Non-Inverting | 14ns, 12ns | Independent | 2 | N-Channel MOSFET | 3A, 5A | ||
![]() PP002327 Multicomp | 42 | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 26AWG | - | - | - | - | - | - | ||
![]() MPRRW-P-105 Multicomp | 39 | - | - | - | - | - | Copper | - | - | - | - | PU | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | 36SWG | - | - | - | - | - | - | ||
![]() PP002560 Multicomp | 28 | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 24AWG | - | - | - | - | - | - | ||
![]() PP002567 Multicomp | 17 | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 18AWG | - | - | - | - | - | - | ||
![]() PP002563 Multicomp | 26 | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 24AWG | - | - | - | - | - | - | ||
![]() PP002566 Multicomp | 20 | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 26AWG | - | - | - | - | - | - |