- Height
- Length
- Width
- Mounting Hole Dia
- Flammability Rating
- Forward Current
- Forward Voltage
- Lead Diameter
- Lead Length
- Lead Pitch
- Max Forward Surge Current (Ifsm)
- Max Operating Temperature
Attribute column
Manufacturer
Multicomp Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Mounting Hole Dia | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Lead Pitch | Lead Length | Max Output Current | Lead Diameter | Output Current | Forward Current | Forward Voltage | Nominal Input Voltage | Max Repetitive Reverse Voltage (Vrrm) | Max Forward Surge Current (Ifsm) | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP1001 Multicomp | In Stock | - | - | Through Hole | 4 | 4.535924 g | - | Compliant | Wire | 125 °C | -55 °C | 12.7 mm | 19 mm | 10 A | 1.3 mm | 10 A | 10 A | 1.1 V | 70 V | 100 V | 200 A | 19.05 mm | 38.1 mm | 19.1 mm | No SVHC | UL94 V-0 | ||
![]() HC102BK Multicomp | 229 | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 28mm | - | - | ||
![]() HC-2 Multicomp | 609 | - | - | - | - | - | 6.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8mm | 23mm | 16mm | - | - | ||
![]() HC102 Multicomp | 193 | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 28mm | - | - | ||
![]() HC-2S Multicomp | 412 | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8mm | 23mm | 16mm | - | - | ||
![]() HC-1S Multicomp | 235 | - | - | - | - | - | 3.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 12.8mm | 7mm | - | - | ||
![]() HC-1 Multicomp | 94 | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 15mm | 10mm | - | - |