- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Impedance | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCEEL6V3477M8X10.5 Multicomp | In Stock | - | Datasheet | H | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 470μF | 6.3V | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 210mA | - | - | 8mm | 10.5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL16V477M8X10.5 Multicomp | In Stock | - | Datasheet | H | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 470μF | 16V | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 330mA | - | - | 8mm | 10.5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR100V227M16X26-RH Multicomp | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | 220 µF | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 16 mm | 26 mm | - | - | - | - | ||
![]() MCGPR63V225M5X11-RH Multicomp | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 63 V | 63 V | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | 2.2 µF | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 5 mm | 11 mm | - | - | Unknown | - | ||
![]() MCLPR35V279M35X50 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 27mF | 35V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 5.7A | - | - | 35mm | 50mm | - | - | Unknown | RoHS Compliant | ||
![]() MC0402N6R0D500LT Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | Cut Tape | - | - | - | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 6 pF | - | - | - | - | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MC0805N151J201CT Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | Cut Tape | - | - | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 150 pF | - | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | Unknown | - | ||
![]() MC1210B472K102CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | - | - | ||
![]() MC0805B823K250CT Multicomp | 287 | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B823K250CT | MC0805(SMT) | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | 5.32 | - | Yes | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.082 µF | - | TR | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | - | 0805 | - | - | 10% | 10% | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0603B683M160CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603B683M160CT | MC0603(SMT)MLCC | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | 5.65 | - | Yes | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | 0.068 µF | - | TR | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | - | 0603 | - | - | 20% | 20% | - | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MCMR35V476M6.3X7 Multicomp | 2595 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | 725.747792mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | 20% | - | - | 2 | EAR99 | - | - | 85°C | -40°C | 47μF | 35V | - | - | 35V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 450 μm | - | 1000 hours | - | - | - | 16.45μA | 68mA | - | - | 6.3mm | 7mm | 12.7mm | 41.275mm | Unknown | RoHS Compliant | ||
![]() MCUMR35V336M8X5 Multicomp | In Stock | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 33μF | 35V | - | - | 35V | - | - | 3.5mm | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 8mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC1206B333K631CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | ||
![]() MC1206B153K631CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | ||
![]() MCUMR10V336M4X5 Multicomp | In Stock | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 33μF | 10V | - | - | 10V | - | - | 1.5mm | - | - | - | - | - | - | 450 μm | - | 1000 hours | - | - | - | - | 32mA | - | - | 4mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGLR50V337M13X21 Multicomp | In Stock | - | Datasheet | Radial | - | - | - | - | - | 9.071847g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 2004 | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 330μF | 50V | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | 2000 hours | 127mOhm | - | - | - | - | - | - | 13mm | 21mm | 50.8mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCLPR16V229M22X41 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 22mF | 16V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 41mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC0402X393K160CT Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 16 V | 16 V | Cut Tape | - | - | 10 % | - | - | - | - | - | - | 85 °C | -55 °C | 39 nF | - | - | - | - | 1005 | 0402 | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | No SVHC | - | ||
![]() MC0805F106Z6R3CT Multicomp | 607 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | -20%, +80% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805F106Z6R3CT | - | - | 85 °C | -30 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Contact Manufacturer | - | 5.25 | - | Yes | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -82/+22% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 10µF | - | TR, 7 INCH | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | Y5V | Yes | 6.3 V | - | 0805 | - | - | 80% | 20% | - | - | 2.01mm | 1.25mm | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0603N121K500CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | - | 2 | ± 10% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603N121K500CT | MC0603(SMT)MLCC | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | 5.67 | - | Yes | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | 120pF | - | TR | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | 50 V | - | 0603 | - | - | 10% | 10% | - | - | 1.6mm | 0.85mm | - | - | 1.6 mm | 0.8 mm | - | - |