- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0805B472M101CT Multicomp | 386 | - | - | - | - | - | - | CERAMIC | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B472M101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 4700pF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 0805 | - | - | - | - | - | 20% | 20% | - | 2.01mm | 1.25mm | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MCCTD476M016 Multicomp | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCTD476M016 | MCCT | - | - | - | - | 85 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | 5.23 | - | - | - | - | - | - | - | - | EAR99 | - | - | 47µF | - | - | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | - | 16 V | 2917 | - | 0.0075 mA | - | 0.06 | D | 20% | 20% | 0.9ohm | 7.3mm | 4.3mm | - | - | - | - | 2.9mm | - | ||
![]() MCCTC226M016 Multicomp | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCTC226M016 | MCCT | - | - | - | - | 85 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | 5.68 | - | - | - | - | - | - | - | - | EAR99 | - | - | 22 µF | - | - | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | - | 16 V | 2412 | - | 0.0035 mA | - | 0.06 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | ||
![]() MC0805N471K101CT Multicomp | 995 | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N471K101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.64 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.00047 µF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 100 V | 0805 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0603N471K500CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603N471K500CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0603(SMT)MLCC | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | 470pF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 50 V | 0603 | - | - | - | - | - | 10% | 10% | - | 1.6mm | 0.85mm | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MC0805B221K500A2.54MM Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B221K500A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | - | Radial | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(2.54MM)RADIAL | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 220pF | Ammo Pack | - | 2.54 mm | unknown | - | CERAMIC CAPACITOR | - | - | 2.54mm | X7R | Yes | 50 V | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 3.8 mm | 4.2 mm | - | - | - | ||
![]() MCCTA474M035 Multicomp | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCTA474M035 | MCCT | - | - | - | - | 85 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | 5.22 | - | - | - | - | - | - | - | - | EAR99 | - | - | 0.47µF | - | - | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | - | 35 V | 1206 | - | 0.0005 mA | - | 0.04 | A | 20% | 20% | 12ohm | 3.2mm | 1.6mm | - | - | - | - | 1.6mm | - | ||
![]() MC0805N122K500CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N122K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.0012 µF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 50 V | 0805 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MCCTD685M035 Multicomp | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCTD685M035 | MCCT | - | - | - | - | 85 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | 5.68 | - | - | - | - | - | - | - | - | EAR99 | - | - | 6.8µF | - | - | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | - | 35 V | 2917 | - | 0.0024 mA | - | 0.06 | D | 20% | 20% | 1.3ohm | 7.3mm | 4.3mm | - | - | - | - | 2.9mm | - | ||
![]() MCCTA335M006 Multicomp | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCTA335M006 | MCCT | - | - | - | - | 85 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | 5.23 | - | - | - | - | - | - | - | - | EAR99 | - | - | 3.3µF | - | - | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | - | 6.3 V | 1206 | - | 0.0005 mA | - | 0.06 | A | 20% | 20% | 7ohm | 3.2mm | 1.6mm | - | - | - | - | 1.6mm | - | ||
![]() MC0805N330K101CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N330K101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.000033 µF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 100 V | 0805 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0805N9R1C500A2.54MM Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N9R1C500A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | - | Radial | Contact Manufacturer | - | - | - | 5.69 | Yes | - | - | - | - | MC0805(2.54MM)RADIAL | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | 0.0000091 µF | Ammo Pack | - | 2.54 mm | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 50 V | - | - | - | - | - | - | 2.7473% | 2.7473% | - | - | - | - | 3.8 mm | 4.2 mm | - | - | - | ||
![]() MC0805N1R5C101A2.54MM Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N1R5C101A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | - | Radial | Contact Manufacturer | - | - | - | 4.84 | Yes | - | - | - | - | MC0805(2.54MM)RADIAL | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | 0.0000015 µF | Ammo Pack | - | 2.54 mm | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 100 V | - | - | - | - | - | - | 16.6667% | 16.6667% | - | - | - | - | 3.8 mm | 4.2 mm | - | - | - | ||
![]() MC0603B393K250CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B393K250CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | - | - | 4.78 | Yes | - | - | - | - | MC0603(SMT)MLCC | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 39000pF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | 0603 | - | - | - | - | - | 10% | 10% | - | 1.6mm | 0.85mm | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MC0805B821K500CT Multicomp | 391 | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B821K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 4.73 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 820pF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | - | - | - | - | 10% | 10% | - | 2.01mm | 1.25mm | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0603B681M101CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B681M101CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0603(SMT)MLCC | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 0.00068 µF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 0603 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MC0805N151K101CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N151K101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.00015 µF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 100 V | 0805 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0805B152M500CT Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B152M500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 5.68 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.0015 µF | Tape | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0805N680J101CT Multicomp | 9733 | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N680J101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | 4.74 | Yes | - | - | - | - | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.000068 µF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 100 V | 0805 | - | - | - | - | - | 5% | 5% | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0805B473K500A5.08MM Multicomp | 3781 | - | - | Not Required | - | - | - | CERAMIC | 2 | ± 10% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805B473K500A5.08MM | MC0805(5.08MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | - | Radial | Active | Not Required(mm) | - | No | 1.61 | Yes | 3.8(mm) | X7R | 10% | Ammo | MC0805(5.08MM)RADIAL | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 47000PF(pF) | Ammo Pack | STANDARD | 5.08 mm | unknown | Radial | CERAMIC CAPACITOR | Not Required | - | 5.08mm | X7R | Yes | 50 V | - | 50VDC | - | - | - | - | 10% | 10% | - | 4.2mm | 3.8mm | 4.2(mm) | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) |